Exchange files quickly and easily between your Apple device and USB-equipped PC with iStore 'n' Go Dual USB 3.0 Flash Drive. Instantly add storage to your iPhone, iPad or other Apple device so you have room to capture more photos and video or free up memory for new content. MFi certified, this drive is designed for use with Apple iPhone, iPad and iPod products, ensuring the highest quality and reliability. Using Verbatim's free iStore 'n' Go app, available for download from the App Store, you can transfer and view content on your drive. Transferring those files to your PC is a snap. Simply insert the drive into a USB port and move content as you please. Flash drive is compatible with iPhone 6/6S, iPhone 6/6S Plus, iPhone 5/5S/5C, iPad mini/mini 2/mini 3/mini 4, iPad 2nd/3rd generation, iPad Air/Air 2, iPad Pro and iPod Touch 5/6. It is also compatible with Windows XP/7/8/10 and Mac OS and supports iOS 7.1.1 and higher.
Note:
Product Number: 49304
Pack Size: 1 USB Drive
Capacity/Speed: 16GB
Brand: Verbatim
Country of Origin: CN
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 2 (1 USB Drive)
Pallet Qty: 1638 (1 USB Drive)
Product Information
L x D x H (in): 2.48 x 0.31 x 0.82
(6.3 x 0.79 x 2.08 in cm)
Weight: 0.03 lbs ( 0.01 kg )
Packaging Information
L x D x H (in): 3.98 x 1.18 x 5.00
(10.11 x 3 x 12.7 in cm)
Weight: 0.16 lbs ( 0.07 kg )
UPC#: 02394249304 4
Master Case Information
L x D x H (in): 4.53 x 2.64 x 5.39
(11.51 x 6.71 x 13.69 in cm)
Weight: 0.43 lbs ( 0.2 kg )
UPC#: 5002394249304 9