OfficeJet Pro 8730 e-All-in-One Printer

Maximize your print environment with space-saving HP Print Forward Design and professional-quality, low-cost color. Help reduce costs with fleet management solutions. Stay productive with an all-in-one designed for high-volume enterprises.

Ideal for small workgroups who need affordable, professional-quality color with fleet management capabilities, all in a space-saving design.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Affordable, professional color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.

Print up to 3x as many pages with optional Original HP high-yield ink cartridges.

Professional-quality prints for up to 50% less per page. Save even more with HP Instant Ink.

Save up to 50% on ink and never run out. Print color or black-and-white for the same low price.

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.

Revolutionary design delivers laser-like paper handling and superfast print speeds.

Breeze through multipage documents with one-pass two-sided scanning and a 50-page automatic document feeder.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.

Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.

Easily print from a variety of smartphones and tablets.

Print directly from your mobile device without accessing the company network, from anywhere in the office.

Ultimate fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.

Easily take command of your printing environment from one central location, with HP Web Jetadmin.

Experience a new style of business printing and imaging, with HP JetAdvantage On Demand solutions.

Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.

Manufacturer Part Number
D9L20A
EAN/UPC
0889894310774,889894310774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported :
  • Yes
Printing specifications :

Print speed black:: ISO: Up to 24 ppm
Draft: Up to 36 ppm 5 
Print speed color:: ISO:Up to 20 ppm
Draft:Up to 36 ppm 5 
First page out (ready): Black: As fast as 10 sec
Color: As fast as 11 sec 6 
Recommended monthly page volume: 250 to 2000
Print technology :
  • HP Thermal Inkjet

Print quality (best): Color: Up to 2400 x 1200 optimized dpi on HP Advance Photo Paper 600 x 600 dpi input
Black: Up to 1200 x 1200 optimized dpi on plain paper from 600 x 600 input dpi
Display :
  • 4.3" CGD touchscreen

Processor speed :
  • 1.2 Ghz

Number of print cartridges :
  • 4 (1 each black, cyan, magenta, yellow)

Print languages :
  • HP PCLXL (PCL6), native PDF, HP Postscript Level 3 emulation

Automatic paper sensor :
  • Yes

Connectivity :

HP ePrint capability :
  • Yes
Mobile printing capability: HP ePrint, Apple AirPrint™, Android OS Enablement Printing, Mopria™-certified 4 
(Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting)
Wireless capability :
  • Yes

Connectivity, standard :
  • 1 USB 2.0
  • 1 Host USB
  • 1 Ethernet
  • 1 Wireless 802.11b/g/n
  • 2 RJ-11 modem ports

Connectivity, optional :
  • Support the following external Jetdirect servers
  • Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A)
  • Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport Time Capsule

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

  • Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
(Not supporting Windows XP (64-bit) andWindows Vista (64-bit))

Web solutions and services :

Web solutions :
  • HP JetAdvange On Demand
  • variety of Apps including Scan to email

Memory specifications :

Memory, standard: 512MB
Memory, maximum :
  • 512 MB

Paper handling :

Paper handling input, standard :
  • 250-sheet input tray

Paper handling input, optional :
  • Optional 250-sheet input tray

Paper handling output, standard :
  • 150-sheet output tray

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (JIS)
  • Envelope (DL, C5, C6, Chou #3, Chou #4)
  • Card (Hagaki, Ofuku Hagaki)

Media sizes, custom :
  • Tray 1: 76 x 127 to 216 x 356 mm

Media types :
  • Plain
  • HP EcoFFICIENT
  • HP Premium Presentation Matte 120g
  • HP Tri-fold Brochure Glossy 180g
  • HP Brochure Matte 180g
  • HP Brochure Glossy 180g
  • HP Advanced Photo Papers
  • Light 60-74g Intermediate 85-95g
  • Cardstock
  • Thick Plain Paper
  • Letterhead

Media weights, recommended: 60 to 105 g/m² (plain); 220 to 280 g/m² (photo); 75 to 90 g/m² (envelope); 163 to 200 g/m² (card)
Borderless printing :
  • Yes, up to 8.5 x 11 in (US letter), 210 x 297 mm (A4)

Scanner specifications :

Scanner type :
  • Flatbed, ADF

Scan file format :
  • Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)

Scan resolution, optical :
  • Up to 1200 dpi

Bit depth :
  • 24-bit

Scan size (flatbed), maximum :
  • 216 x 356 mm

Scan size (ADF), maximum :
  • 215 x 355mm

Scan size ADF (minimum) :
  • 127 x 127 mm

Scan speed (normal, A4): Up to 19 ipm (200 ppi, b&w)
up to 8 ipm (200 ppi, color)
Automatic document feeder capacity :
  • Standard, 50 sheets

Digital sending standard features :
  • Scan-to E-mail
  • Fax Archive to E-mail

File formats, supported :
  • PDF
  • TIFF
  • JPEG

Scan input modes :
  • Front-panel scan, copy, fax, or from software

Copier specifications :

Copy speed (draft): Black: Up to 37 cpm
Color: Up to 37 cpm
Copy resolution (black text) :
  • Up to 600 dpi

Copy resolution (color text and graphics) :
  • Up to 600 dpi

Copy reduce / enlarge settings :
  • 25 to 400%

Copies, maximum :
  • Up to 99 copies

Fax specifications :

Faxing :
  • Yes, color

Fax transmission speed: 4 sec per page
Fax memory: Up to 100 pages
Broadcast locations :
  • 20

Power and operating requirements :

Power :
  • Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz

Power consumption: 35 watts maximum, 0.14 watts (Manual-Off), 7.20 watts (Standby), 1.30 watts (Sleep) 3 
(Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.)
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range :
  • 5 to 40ºC

Dimensions and weight :

Minimum dimensions (W x D x H): 49.95 x 53.01 x 32.73 cm (Duplexor built-in, output tray no need to extend) 1 
Maximum dimensions (W x D x H): 499.5 x 530.1 x 327.3 mm (Duplexor built-in, output tray no need to extend) 1 
Weight: 15.2 kg
Package weight :
  • 18.7 kg

What's included :

What's in the box :
  • EMEA: HP OfficeJet Pro 8730 All-in-one Printer
  • HP 953 Setup Black OfficeJet Ink Cartridge (~1000 pages)
  • HP 953 Setup Cyan OfficeJet Ink Cartridge
  • HP 953 Setup Magenta OfficeJet Ink Cartridge
  • HP 953 Setup Yellow OfficeJet Ink Cartridge: composite yield (~640 pages)
  • Power cord
  • Phone cord
  • Setup poster. NA: HP OfficeJet Pro 8730 All-in-One Printer
  • HP 952 Setup Black Original Cartridge (~1000)
  • HP 952 Setup Cyan Original Cartridge, HP 952 Setup Magenta Original Cartridge, HP 952 Setup Yellow Original Cartridge: composite yield (~625 pages)
  • Power cord
  • Phone cord
  • Setup poster. LAR: HP OfficeJet Pro 8730 All-in-one Printer
  • HP 954 Setup Black OfficeJet Ink Cartridge (~855 pages), HP 954 Setup Cyan OfficeJet Ink Cartridge, HP 954 Setup Magenta OfficeJet Ink Cartridge, HP 954 Setup Yellow OfficeJet Ink Cartridge: composite yield (~640 pages)
  • Power cord
  • Phone cord
  • Setup poster. (Chile, USB cable)
  • AP: HP OfficeJet Pro 8730 All-in-one Printer
  • HP 955 Setup Black OfficeJet Ink Cartridge (~900 pages)
  • HP 955 Setup Cyan OfficeJet Ink Cartridge, HP 955 Setup Magenta OfficeJet Ink Cartridge, HP 955 Setup Yellow OfficeJet Ink Cartridge: composite yield (~640 pages)
  • Power cord
  • Phone cord
  • Setup poster
  • Ethernet cable
  • USB cable.

Cable included :
  • NA/LAR/EMEA: No, please purchase USB cable separately
  • 1 Phone cord. (Chile: 1 USB cable)
  • AP: 1 USB cable, 1 Ethernet, 1 Phone cord.

Replacement cartridges: EMEA: HP 953 Black OfficeJet Ink Cartridge (~1000 pages), HP 953 Cyan OfficeJet Ink Cartridge, HP 953 Magenta OfficeJet Ink Cartridge, HP 953 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages)
HP 953XL Black OfficeJet Ink Cartridge (~2000 pages), HP 953XL Cyan OfficeJet Ink Cartridge, HP 953XL Magenta OfficeJet Ink Cartridge, HP 953XL Yellow OfficeJet Ink Cartridge composite yield (~1600 pages)
HP 957XL Black OfficeJet Ink Cartridge (~3000 pages) LAR: HP 954 Black OfficeJet Ink Cartridge (~1000 pages), HP 954 Cyan OfficeJet Ink Cartridge, HP 954 Magenta OfficeJet Ink Cartridge, HP 954 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages)
HP 954XL Black OfficeJet Ink Cartridge (~2000 pages), HP 954XL Cyan OfficeJet Ink Cartridge, HP 954XL Magenta OfficeJet Ink Cartridge, HP 954XL Yellow OfficeJet Ink Cartridge composite yield (~1600 pages)
HP 958XL Black OfficeJet Ink Cartridge (~3000 pages)
AP: HP 955 Black OfficeJet Ink Cartridge (~1000 pages), HP 955 Cyan OfficeJet Ink Cartridge, HP 955 Magenta OfficeJet Ink Cartridge, HP 955 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages)
HP 955XL Black OfficeJet Ink Cartridge (~2000 pages), HP 955XL Cyan OfficeJet Ink Cartridge, HP 955XL Magenta OfficeJet Ink Cartridge, HP 955XL Yellow OfficeJet Ink Cartridge composite yield (~1600 pages)
HP 959XL Black OfficeJet Ink Cartridge (~3000 pages)
Software included :
  • HP Dropbox, HP Google Drive, Microsoft DotNet
Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)