4GB (1x4GB) DDR4-2400 ECC Reg RAM

Boost the capabilities of your HP Workstation and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Features

Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast memory that you can scale to meet your exact requirements.

Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP Workstations.

Help avoid errors that can corrupt data sets and introduce system issues with Error Checking and Correcting technology that corrects single-bit memory errors.

Protect your investment with the same world-class HP limited warranty you get for your HP Workstation.

Compatible with the Z240 TWR and Z240 SFF worksations.

Manufacturer Part Number
T9V38AT
EAN/UPC
0889899593592,889899593592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 0.7 oz
Minimum dimensions (W x D x H) : 5.25 x 1.26 in
What's in the box : Memory; Documentation
Warranty : Your Option Limited Warranty is a one (1) year parts replacement limited warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.