RealPOS XR5 POS Terminal

The NCR RealPOS™ XR5 is an energy efficient, fanless, multi-touch, point-of-sale (POS) terminal packaged in our stylish X-Series all-in-one design. The XR5 is powered by the latest Quad core Intel® Celeron® processor-based system-on-chip (SoC) technology to give you high energy efficiency, lower operating temperature, and uncompromised performance.  The result is the culmination of design, functionality, and quality that goes beyond any POS in the market. After more than 130 years in retail, we are proud to have reinvented the POS.

Manufacturer Part Number
7701MC124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Celeron Quad Core

Memory

  • 8GB DDR3L-1600

Connectivity:

  • Twelve USB ports
    • Three 12v Powered USB 2.0
    • One 24v Powered USB 2.0
    • Two PC USB 3.0
    • Six reserved USB ports for integrated devices
  • One RJ50 powered serial port with optional serial expansion
  • Cash drawer port (12 or 24 volt with dual drawer support)
  • 10/100/1000MB (Gigabit) Ethernet LAN
  • Display port audio/video

Associate interface

  • 15” projected capacitive touchscreen (4:3 aspect ratio, 1024x768 resolution)
  • Support for 10-point multi-touch
  • High bright LED-backlit display
  • 0 to 110 degree tilt capability for ease of use and installation
  • Integrated stereo speakers

Pre-loaded operating system

  • Windows 7 Professional (32-bit)

Systems management

  • NCR Command Center
  • NCR DataGuard™ enabled
  • Image Recovery Tool
  • LED Diagnostics
  • PXE Network boot
  • Wake on LAN

Product dimensions

  • 15” terminal with MSR:
    • WIDTH 15.45” (392.6 mm)
    • HEIGHT 13.35” (339.3 mm)
    • DEPTH 11.75” (298.3 mm)