VA2759-smh Widescreen LCD Monitor

The ViewSonic® VA2759-smh is a 27” Full HD LED monitor designed for both office and home use. With SuperClear® IPS Panel technology, this monitor offers best-in-class screen performance with ultra-wide viewing angles. Vivid 1920x1080 resolution and dual speakers, combined with a sleek edge-to-edge frameless design, deliver an immersive viewing experience for home entertainment and multimedia applications. What’s more, the minimalistic design of this monitor makes it perfect for nearly seamless multi-screen setups. HDMI and VGA inputs deliver flexible connectivity options for both computing and gaming environments, while ViewSonic’s exclusive ViewMode feature provides intuitive presets for optimized screen performance in different applications. In addition, Flicker-Free technology and a Blue Light Filter help to minimize eyestrain from extended viewing periods. With ViewSonic’s industry-leading 3-year limited warranty, this monitor is a solid long-term investment for enterprise and home applications.

Manufacturer Part Number
VA2759-SMH
EAN/UPC
0766907837513,766907837513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Filtering

SERIES TAG
VA

Video Input

SYNC
Separate Sync, Composite Sync, Sync on Green, TMDS

Display

TYPE
IPS
COLORS
16.7M
STATIC CONTRAST RATIO
1000:1
VIEWING ANGLES
178º horizontal, 178º vertical
RESOLUTION
1920 x 1080
VIEWABLE AREA (IN.)
27
DYNAMIC CONTRAST RATIO
50,000,000:1
BACKLIGHT LIFE (HOURS)
30,000
RESPONSE TIME (GTG)
5ms
LIGHT SOURCE
LED
BRIGHTNESS
250 cd/m2
PANEL SURFACE
Anti-glare, hard-coating (3H)
DISPLAY SIZE (IN.)
23

Compatibility

PC RESOLUTION (MAX)
Up to 1920x1080 non-interlaced

MAC® RESOLUTION (MAX)
Up to 1920x1080

Connector

3.5MM AUDIO IN
1
3.5MM AUDIO OUT
1
HDMI
1
VGA
1
POWER IN
3-pin plug (CEE22)

Audio

INTERNAL SPEAKERS
2-watt (x2)

Power

ECO MODE (CONSERVE)
17W
ECO MODE (OPTIMIZED)
22W
CONSUMPTION (TYPICAL)
26W
CONSUMPTION (MAX)
29W
VOLTAGE
AC 100-240V (universal), 50-60Hz

Additional Hardware

KENSINGTON LOCK SLOT
1

Controls

PHYSICAL CONTROLS
1, 2, Down, Up, Power
ON SCREEN DISPLAY
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions

TEMPERATURE
32-104º F (0–40º C)
HUMIDITY (NON-CONDENSING)
20-90%

Mount

VESA COMPATIBLE
100 x 100 mm

Video Signal

FREQUENCY HORIZONTAL
54~85.5kHz
FREQUENCY VERTICAL
48~76Hz

Ergonomics

TILT
5° / 22°

Weight (metric)

GROSS (KG)
6.8
NET (KG)
4.5
NET WITHOUT STAND (KG)
4

Weight (imperial)

NET WITHOUT STAND (LBS)
8.8

Dimensions (metric) (wxhxd)

PACKAGING (MM)
693 x 516 x 164
PHYSICAL (MM)
622.5 x 446.3 x 235
PHYSICAL WITHOUT STAND (MM)
622.5 x 372.8 x 48.6

Dimensions (imperial) (wxhxd)

PACKAGING (IN.)
27.3 x 20.3 x 6.5
PHYSICAL (IN.)
24.5 x 17.6 x 9.3
PHYSICAL WITHOUT STAND (IN.)
24.5 x 14.7 x 1.9

General

PACKAGE CONTENTS
VA2359-smh monitor, Power cable, Audio cable, VGA cable, Quick Start Guide, ViewSonic Wizard CD
RECYCLE/DISPOSAL
Please dispose of in accordance with local, state or federal laws.
WARRANTY
Three-year limited warranty on parts, labor and backlight