Hardened Mini 10/100/1000 Bridging Media Converter

The M/GE-ISW-xx-01 is an hardened Gigabit Ethernet Mini media converter that provides a cost effective, entry-level media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports for hardened or outdoor 10/100/1000 environments. With its supported operating temperature range of  -40°C to +75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.

Manufacturer Part Number
M/GE-ISW-LX-01
EAN/UPC
0648177040087,648177040087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards:

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
  • IEEE 802.3x
Data Rate: 10/100/1000Mbps

Max Frame Size: 10240 bytes

Status LEDs:
  • PWR (Power): (below RJ-45) ON = Lit for normal operation
  • FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45)
  • On = link; Flashing = Activity
  • TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45)
  • On = link; Flashing = Activity
Dimensions:
  • Width: 1.8” [46 mm]
  • Depth: 3.3” [85 mm]
  • Height: 0.85” [22 mm]
Power Consumption: 1.2 Watts

Power Input: Unit accepts 12 - 48 VDC or 24 – 36VAC (External power supplies sold separately)

Environment:
  • Operating: -40°C to +75°C
  • Storage: -40°C to +85°C
  • Humidity: 5% to 95% (non-condensing)
  • Altitude: 0 – 10,000 ft.
Weight: 0.40 lbs. [0.18 kg]

Compliance: FCC Class A, CISPR22/EN55022 Class A, EN55034, CE Mark

Warranty: Lifetime