28-Port Web Smart Switch with 24 x Gigabit Ports and 4 x 10G SFP+ Slots

TRENDnet’s 28-Port Web Smart Switch with 24 x Gigabit ports and 4 x 10G SFP+ slots, model TEG-30284, is a cost-effective switch for high-speed network uplinks or downlink server connections. A convenient web-based management interface offers features for traffic control, troubleshooting, access control, and monitoring, allowing for network integration flexibility into an SMB network.

Web Smart Management
Provides an easy to use web-based GUI management for reduced switch configuration complexity and offers a combination of more commonly used SMB management features for easy deployment.

Integration Flexibility
Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap and syslog for monitoring and flexible network integration.

High-Speed 10G SFP+
Offers four dedicated 10G SFP+ slots for high-speed network uplinks or downlink NAS / access server connections providing a cost-effective solution in adding 10G link capability to an SMB network.

Manufacturer Part Number
TEG-30284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ae
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3az
Device Interface
  • 24 x Gigabit ports
  • 4 x 10G SFP+ slots
  • LED indicators
Data Transfer Rate
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit Ethernet: 2000 Mbps (full duplex)
  • 10 Gigabit Ethernet: 20 Gbps (full duplex)
Performance
  • Switch fabric: 128 Gbps
  • RAM buffer: 1.5 MB
  • MAC Address Table: 16K entries
  • Jumbo Frames: 10 KB
  • HOL Blocking Prevention
  • Forwarding rate: 95.2 Mpps (64-byte packet size)
Management
  • HTTP / HTTPS (SSL v2 / 3 TLS) Web based GUI
  • SNMP v1, v2c, v3
  • RMON v1
  • Static Unicast MAC Address
  • Enable / disable 802.3az Power Saving
  • LLDP
  • Virtual Cable Test
  • IPv6: IPv6 Neighbor Discovery, IPv6 Static IP, DHCPv6, Auto configuration
MIB
  • MIB II RFC 1213
  • Bridge MIB RFC 1493
  • Bridge MIB Extension RFC 2674
  • SNMPv2 MIB RFC 1907
  • Ethernet Interface MIB RFC 1643
  • Ethernet –like MIB RFC 2863
  • Interface Group MIB RFC 2233
  • MIB Traps Convention RFC 1215
  • RMON MIB RFC 1757, RFC 2819
  • 802.1p MIB RFC 2674
  • RADIUS Client Authentication MIB RFC 2618
  • LLDP-MIB IEEE 802.1ab
  • Ping MIB RFC 2925, RFC 4560
Spanning Tree
  • IEEE 802.1D STP (Spanning Tree protocol)
  • IEEE 802.1w RSTP (Rapid Spanning Tree protocol)
  • IEEE 802.1s MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static Link Aggregation
  • 802.3ad Dynamic LACP
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control per port
  • Queue Scheduling: Strict Priority, Weighted Round Robin (WRR)
VLAN
  • Multiple management VLAN assignment
  • Asymmetric VLAN
  • 802.1Q Tagged VLAN
  • Dynamic GVRP
  • Up to 256 VLAN groups, ID Range 1-4094
  • Private VLAN (Protected Ports)
  • Voice VLAN (10 user defined OUIs)
Multicast
  • IGMP Snooping v1, v2, v3 (per VLAN)
  • Static Multicast Address
  • Up to 256 multicast entries
Port Mirror
  • RX, TX, or Both
  • One to one
  • Many to one
Access Control
  • 802.1X Port-Based Network Access Control, RADIUS, TACACS+
  • Local Dial In User Authentication
  • DHCP Snooping (per VLAN)
  • Loopback Detection
  • Duplicated Address Detection
  • Trusted Host
  • Denial of Service (DoS)
ACL IPv4 L2-L4 & IPv6
  • MAC Address
  • VLAN ID
  • Ether Type (IPv4 only)
  • IP Protocol 0-255
  • TCP / UDP Port 1-65535
  • 802.1p
  • DSCP (IPv4 only)
  • IPv6 Address (IPv6 only)
Compatibility: Optional Software Utility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows® 2003 / 2008 Server

Special Features
  • High speed 10G SFP+ fiber
  • IPv6
  • Rack mountable
Power
  • Input: 100 - 240 V AC, 50/60 Hz, internal power supply
  • Consumption: 25 Watts (max.)
Fan / Acoustics
  • Quantity: 1
  • Noise Level: 50 dB(A) (max.)
MTBF: 450,021 hours

Operating Temperature: 0 – 50 °C (32 - 122 °F)

Operating Humidity: Max. 90% non-condensing

Dimensions
  • 440 x 210 x 44.45 mm (17.3 x 8.27 x 1.75 in.)
  • Rack mountable 1U height
Weight: 2.64 kg (5.81 lbs.)

Certifications
  • CE
  • FCC
  • UL
Warranty: 3 year limited