Sense 3D scanner

Make Sense of 3D

Transform the way you work with the best-in-class Sense 3D scanner. Fast, easy, portable and practical, the Sense offers full-color 3D scanning for use in your home, school and business.

Build 3D archives, product visualizations and communicate your products with Sense

Rapidly archive and preserve artifacts, products and items as color 3D data and scan objects to begin design for 3D gaming applications. Market your products by using 3D scan data in online catalogs and visualizations for marketing. Post 3D scans to share with your peers or customers directly from the Sense software at SketchFab and Facebook.

Create your custom product lines with 3D scans

Incorporate Sense scans to enable rapid product designs for custom-fit sporting goods, packaging and more by using customers’ unique scan data in your design software

Streamline production processes

Easily create, design and 3D print jigs and fixtures using scan data to assist with production and machining processes. Enhance the value of 3D assembly manuals by including rapid and accurate 3D scan data from the shop floor.

Scan at home

Make your home hobbies more satisfying by including 3D scanning for your woodwork projects, and more. Miniaturize objects that you scan at full size for your custom RC cars and planes ready for 3D printing. Scan your family at memorable moments to be 3D printed in color.

Scan on the go

The Sense 3D scanner is light, highly portable and small enough to fit in your laptop bag so you can scan data wherever you are and bring it back to the office to complete and enhance your designs.

Manufacturer Part Number
350470
EAN/UPC
0840846133537,840846133537,4000461027888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported operating systems:
Windows 8 or later

Scan volume:

Min: 0.2m x 0.2m x 0.2m
Max: 2m x 2m x 2m

Dimensions:

5.08(w) x 7.08(h) x 1.3(d) inches
12.9(w) x 17.8(h) x 3.3(d) cm

Operating range:

Min: 0.2m
Max: 1.6m

Depth image size:

640(w) x 480(h) px

Color image size:

1920(w) x 1080(h) px

Field of view:

Horizontal: 45°
Vertical: 57.5°
Diagonal: 69°

Spatial x/y resolution @ 0.5m:

0.9mm

Depth resolution @ 0.5m:

1mm

Operating temperature:

10-40° C

Data interface:

USB 3.0

USB cord length:

6 feet

Maximal image throughput:

30 fps

Hardware recommendations:

Intel® Core i5™ or equivalent processor
RAM: 2 GB minimum
1280 x 1024 minimum screen resolution
4 GB available hard disk space

Warranty:

1 year