LightStream PJD7831HDL DLP Projector

The ViewSonic LightStream® PJD7831HDL 1080p projector features 3,200 lumens, Full HD 1920x1080 native resolution, an intuitive, user-friendly design and a sleek white chassis. Exclusive SuperColor™ technology offers a wider color range for true-to-life image projection in any light, while SonicExpert™, ViewSonic’s proprietary sound enhancement technology, powers a 10W speaker to deliver incredibly clear and audible sound. PortAll™ - a neatly designed enclosed HDMI/MHL connection compartment, supports wireless HDMI dongles or MHL connectors, while a cable management hood eliminates unsightly cable clutter. With shorter throw ratio, 1.3x optical zoom, HV keystone, four corner adjustment, and extensive connectivity, the PJD7831HDL provides flexible and quick set-up. The PJD7831HDL is the ideal projector for both high definition presentations and vibrant multimedia entertainment.

Manufacturer Part Number
PJD7831HDL
EAN/UPC
0766907814415,766907814415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Throw Distance

4.2 – 49.9 ft. / 1.29 – 14.28 m

Throw Ratio

1.15~1.5:1

Type

DLP

Lens

1.3x Manual optical zoom / manual optical focus

Keystone

Vertical (± 30º) / Horizontal (± 30º)

Lamp (watt)

210

Lamp Life, Normal (hours)

4000

Lamp Life, Dynamic Eco-Mode (hours)

10000

Brightness (ANSI Lumens)

3,200

Color Depth

30 bits, 1.07B Color (10+10+10)

Resolution

1920 x 1080

Dynamic Contrast Ratio

22000:1

Aspect Ratio

16:9

Resolution Type

1080p

Display Size (in.)

30 - 300 in. / 0.76 - 7.62 m

Video Signal

Frequency Horizontal

15–100KHz

Frequency Vertical

24–120Hz

Compatibility

PC Resolution (max)

Up to 1920x1080

Mac® Resolution (max)

Up to 1920x1080

Connector

USB 2.0 Type A

1

3.5mm Audio Out

1

3.5mm Audio In

2

HDMI 1.4

1

HDMI MHL

1

VGA In

2

VGA Out

1

Composite RCA Video In

1

Mini USB

1

Audio

Internal Speakers

10W

Power

Voltage

100~240VAC (Auto Switching), 50-60Hz (universal)

Consumption (max)

330W

Stand-by

<0.5W

Controls

Physical Controls

Power, keystone/arrow keys, left/blank, menu/exit, right/panel key lock, mode/enter, auto, source

On Screen Display

Display, Picture, Source, System Setup (Basic), System Setup (Advanced), Information (See user guide for full OSD functionality)

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

0-90%

Additional Hardware

Kensington Lock Slot

1

Weight (metric)

Gross (kg)

4.2

Net Without Stand (kg)

2.4

Dimensions (metric) (wxhxd)

Packaging (mm)

410 x 225 x 450

Physical (mm)

316 x 228 x 103.7

Dimensions (imperial) (wxhxd)

Packaging (in.)

16.14 x 8.86 x 17.72

Physical (in.)

12.44 x 8.98 x 4.08

General

PACKAGE CONTENTS

PJD7831HDL projector, power cable, VGA cable, remote control (batteries included), Quick Start Guide, ViewSonic Wizard CD (with User Guide)

Warranty

Three-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange® service**

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Filtering

Weight

5 - 9lbs (2.3 - 4.4kg)