LightStream PJD7326 DLP Projector

The ViewSonic LightStream® PJD7326 projector features 4,000 lumens, XGA 1024x768 native resolution, an intuitive, user-friendly design, and a sleek black chassis. Exclusive SuperColor™ technology offers a wider color range for true-to-life image projection in any light, while SonicExpert™, ViewSonic’s proprietary sound enhancement technology, powers a 10W speaker to deliver incredibly clear and audible sound. PortAll™—a hidden compartment with an integrated and secure MHL/HDMI port—lets you discretely stream multimedia content from a wireless dongle, or lets you connect to other devices via an HDMI cable. A cable management hood eliminates unsightly cable clutter, and a top lamp door enables easy access for lamp maintenance. With a 1.96–2.15 throw ratio, 1.1x optical zoom, HV keystone, corner adjustment, and extensive connectivity, the PJD7326 provides flexible and quick set-up. The PJD7326 is the ideal high brightness projector for use in both classroom and corporate settings.

Manufacturer Part Number
PJD7326
EAN/UPC
0766907841510,766907841510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Throw Distance

3.9 – 43.0 ft. / 1.19 – 13.11 m

Throw Ratio

1.96~2.15:1

Type

DLP

Lens

1.1x Manual optical zoom / manual optical focus

Keystone

Vertical digital keystone correction: (± 30º)

Lamp (watt)

240

Lamp Life, Normal (hours)

3500

Lamp Life, Dynamic Eco-Mode (hours)

6500

Brightness (ANSI Lumens)

4,000

Color Depth

30 bits, 1.07B Color (10+10+10)

Resolution

1024 x 768

Aspect Ratio

4:3 (native)

Resolution Type

XGA

Display Size (in.)

30 - 300 in. / 0.76 - 7.62 m

Video Signal

Frequency Horizontal

15–100KHz

Frequency Vertical

24–120Hz

Compatibility

PC Resolution (max)

1920x1080

Mac® Resolution (max)

1920x1080

Connector

USB 2.0 Type B

1

Ethernet LAN (RJ45)

1

3.5mm Audio Out

1

3.5mm Audio In

2

HDMI 1.4

1

HDMI MHL

1

Composite RCA Video In

1

Audio

Internal Speakers

10W

Power

Voltage

100~240VAC (Auto Switching), 50-60Hz (universal)

Consumption (max)

350W

Stand-by

<0.5W

Controls

Physical Controls

Power, keystone/arrow keys, left/blank, menu/exit, right/panel key lock, mode/enter, auto, source

On Screen Display

Display, Picture, Source, System Setup (Basic), System Setup (Advanced), Information

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

0-90%

Additional Hardware

Kensington Lock Slot

1

Weight (metric)

Gross (kg)

4.2

Net Without Stand (kg)

2.5

Dimensions (metric) (wxhxd)

Packaging (mm)

410 x 225 x 450

Physical (mm)

316 x 228 x 103.7

Dimensions (imperial) (wxhxd)

Packaging (in.)

16.14 x 8.98 x 17.72

Physical (in.)

12.44 x 8.98 x 4.08

General

PACKAGE CONTENTS

PJD7326 projector, power cable, VGA cable, remote control (batteries included), Quick Start Guide, ViewSonic Wizard CD (with User Guide)

Warranty

Three-year limited warranty on parts and labor, 1-year limited warranty on lamp, 1st year free Express Exchange® service**

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Filtering

Weight

Less than 5lbs (2.2kg)