Tesla M4 Graphic Card

The World’s First Accelerator for the Hyperscale Data Center
Exploding volumes of user-generated data are redefining what’s required for hyperscale data centers. Today’s cloud applications harness valuable data to deliver smarter, real-time experiences using modern video and image processing and deep learning techniques. These applications can benefit greatly from GPU acceleration in the data center.

The NVIDIA Tesla M4 is the world’s first accelerator designed for hyperscale servers, enabling customers to keep up with ever-growing amount of data. It’s engineered to accelerate application throughput in a
small, low-power design, slashing data center costs by half and deliver up to 7x more power-efficient processing than CPUs for deep learning inference at 20 images/sec/watt and video workloads.

Manufacturer Part Number
900-2G304-0000-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU Architecture NVIDIA Maxwell™
NVIDIA CUDA® Cores 1024
Single-Precision
Performance
2.2 Teraflops with NVIDA
GPU Boost
Double-Precision
Performance
.07 Teraflops with NVIDA
GPU Boost
GPU Memory 4 GB GDDR5
Memory Bandwidth 88 GB/s
System Interface PCIe Gen3
Max Power Consumption 50W-75W
Thermal Solution Passive
Form Factor Low Profile
Compute APIs NVIDIA CUDA,
DirectCompute, OpenCL,
OpenACC