MagConnect On-Wall | Counter Mount for iPad Pro 12.9"

The MagConnect™ On-Wall | Counter Mount from The Joy Factory attaches flush to flat surfaces providing a permanent and secure installation. Whether you’re monitoring patient records at a shared workstation or reviewing digital catalogs with customers, the On-Wall | Counter mount is the trusted way to keep your tablet in play. Installation is simple: four simple screws affix the mount to a wall stud, counter or desktop.

Experience the joy of worry-free mounting with our On-Wall | Counter mount from The Joy Factory, featuring MagConnect™ technology. The MagConnect™ locking mechanism is the next step in the evolution of mobile mounts. The technology is advanced, but using it is quite simple. The iPad is secured into a snap-on hard-shell case but it can also be used with our aXtion M or MP rugged cases.

When the case is attached to a compatible device, the snap-on tray or rugged case instantly interlocks with the MagConnect™ receiver. For a secure connection the precision screw on the mount can be tightened to reinforce the connection.

Manufacturer Part Number
MMA415
EAN/UPC
0817713015180,817713015180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Aluminum Alloy
  • Weight: 7.4 oz
  • Max Length: 3 3/4"
  • Joints: large spherical joint at base x 1
  • Connection: MagConnect™