VivoMini VM65N-G002Z Desktop Computer

ASUS VivoMini VM65N-G002Z
Intel i5 8GB 1TB GeForce
930M Ultra-Compact Mini PC

  • Windows 10 Home
  • 6th-generation Intel® Core™ i5 and 8GB DDR4 RAM
  • NVIDIA® GeForce® graphics for smooth 4K UHD
  • Accommodates up to two storage drives
  • Intel® 802.11ac Wi-Fi card
Blazing performance. Stunning visuals.

ASUS VivoMini VM65N is a 2-liter mini PC that features the latest Intel'Skylake' processor architecture to deliver maximum performance while taking up as little space as possible. It is powered by a choice of 6th-generation Intel® Core™ processors, and features discrete NVIDIA® GeForce® graphics for smooth 4K UHD visuals and casual gaming. In addition, SonicMaster audio and DDR4 RAM make it a wise choice for a daily computing platform or entertainment hub. 

Its compact design even houses Vivo DualBay* to give you flexible storage options — you can choose between 2.5-inch SSDs or HDDs so you can speed up your operating system or have space for your movie and music libraries. It delivers superfast connectivity too, thanks to SuperSpeed USB 3.1 and 802.11ac Wi-Fi. VivoMini VM65N features a Zen-inspired spun-metal finish and an elegant Iron Gray color scheme. This stylish and well-crafted mini PC is a wonderful addition to any room of your home.

6th-Generation Intel® Core™ Performance

VivoMini VM65N is powered by a choice of 6th-generation Intel® Core™ processors and features up to 16GB DDR4 RAM to give you fast and efficient performance for daily multitask computing. Intel's latest processors provide an 11% performance boost over the previous generation;while DDR4 RAM gives you twice the data transfer speeds of DDR3 RAM. 

VivoMini VM65N enhances your daily computing experience, making online shopping, writing blogs, conducting presentations, or watching movies all the more enjoyable. On top of that, Windows 10 brings the desktop back to the forefront, complete with the familiar convenience of the Start Menu. It also adds useful new functions and an Edge browser that lets you access the web with blistering speed.

Discrete NVIDIA® Graphics for Smooth 4K UHD Visuals and Casual Gaming

VivoMini VM65N features NVIDIA® Optimus™ graphics technology to bring home entertainment and gaming to the next level. It supports 4K UHD (3840 x 2160) displays so you can immerse yourself in cinema-quality 4K videos, play games at their highest settings, or enjoy view photos in all their glory. NVIDIA graphics cards deliver a performance boost of up to 56% over PCs with integrated graphics. Editing photos or videos has never been easier thanks to amazingly-detailed crystal-clear visuals. And when it comes to browsing the web, everything – even the smallest text – is easily visible!

Pitch-Perfect Audio

VivoMini VM65N comes with built-in SonicMaster speakers right out of the box so there's no need for external speakers. ASUS SonicMaster technology, tuned by the renowned ASUS Golden Ear team, gives you deep rich bass and crystal-clear vocals – all from a mini PC.

Manufacturer Part Number
VM65N-G002Z
EAN/UPC
0889349346204,889349346204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ASUS VivoMini VM65N-G002Z Intel i5 8GB 1TB GeForce 930M Ultra-Compact Mini PC

  • Operating System
    Windows 10 Home

    CPU
    Intel® 6th generation Core™ i5-6200U Processor

    Chipset
    Integrated

    Graphic
    NVIDIA® GeForce 930M 1GB

    Memory
    8GB Dual Channel, DDR4 at 2133MHz (2 x SO-DIMM)

    Storage
    3.5" Up to 1TB SATA III 6Gb/s Hard Drive (7200RPM)

    Vivo DualBay : *
    2.5" Up to 256GB SSD + 2.5" Up to 1TB HDD
    or
    2.5" Up to 1TB HDD + 2.5" Up to 1TB HDD

    Wireless Data Network
    802.11 a/b/g/n/ac , Bluetooth V4.0

    LAN
    10/100/1000/Gigabits Mbps

    Audio
    SonicMaster

    Speaker
    2 x 2 W

    Back I/O Ports
    2 x USB 3.1
    4 x USB 3.0
    1 x HDMI
    1 x RJ45 LAN
    1 x S/PDIF out(Audio jack)
    1 x Kensington Lock
    1 x DC-in
    1 x Display
    2 x Audio Jack(s) (Mic in/Headphone out)

    Card Reader
    4 -in-1: SD/ SDHC/ SDXC/ MMC

    Power Supply
    19Vdc, 4.74A, 90W Power Adapter

    Dimensions
    190 x 190 x 56.2 mm (WxDxH)

    Weight
    2.6 lb

    *All specifications are subject to change without notice. Please check with ASUS support for more detail.

This item has

  • ASUS VivoMini VM65N-G002Z Intel i5 8GB 1TB GeForce 930M Ultra-Compact Mini PC

  • +
    * User Manual
    * Power Adapter

Warranty

  • Warranty : 1 years