MagConnect Edge M Wall/Cabinet for Surface Pro 4

The MagConnect Wall/Cabinet Mount from The Joy Factory attaches securely to flat surfaces for permanent installation. Whether you’re monitoring patient records at a shared workstation or following recipes in the kitchen, the Wall/Cabinet mount will keep your tablet accessible and with the rugged, water-resistant case it is perfect for most environments. Installation is simple: four screws affix the mount to a wall stud, cabinet base, or desktop. Experience the joy of worry-free mounting with a Wall/Cabinet mount with a rugged, water-resistant case from The Joy Factory.

Manufacturer Part Number
MWM204
EAN/UPC
0817713015197,817713015197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications

  • Material: Carbon Fiber
  • Weight: 1.56 lbs.
  • Max Length: 9"
  • Joints: large spherical joint at base x 1, 360° joint between arms x 1, spherical joint at tablet connection x 1
  • Connection: MagConnect™
  • Compatible with: Surface Pro 4 & 3

Case Specifications

For case specifications select device.

Surface Pro 4

Surface Pro 3