MagConnect Edge M C-Clamp for Surface Pro 4

The MagConnect C-Clamp mount is the best solution for attaching an Surface Pro 4 & 3 to a round or flat surface. The single carbon fiber arm of the C-Clamp mount reliably mounts your Surface Pro 4 & 3 while keeping it nearby. This mount is ideal for both indoor and outdoor use because it comes with a rugged, water-resistant case. This mounting solution is great for warehouse shelving, corporate reception areas, workspaces, and creative organizations.

Attach your Surface Pro 4 & 3 to a mic stand or camera tripod via the MagConnect C-Clamp mount. While keeping your microphone or camera attached, the C-Clamp can attach to the side of the stand to add the tablet to your existing setup. Musicians can read chord charts; use live effects processing, or record directly to the tablet seamlessly. Photo/Video artists will enjoy using their tablet as a large viewfinder or for quick edits on the go.

Manufacturer Part Number
MWM202
EAN/UPC
0817713015678,817713015678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

C-Clamp Mount Specifications

  • Material: Carbon Fiber
  • Weight: 2lbs.
  • Length: 6” arm x 1
  • Joints: 1 x spherical joint at base, 1 x spherical joint at tablet connection
  • Connection: MagConnect
  • Compatible with: Surface Pro 4 & 3, Adjusts to any flat surface maximum 1.67" and any round surface maximum 1.67" and minimum 0.38" 
  • Quick Start Guide

Case Specifications

For case specifications select device.

Surface Pro 4

Surface Pro 3