VivoMini VC65-G042Z Desktop Computer

The all-around high-performance mini PC

Compact mini PC dimensions and staggering performance, that's what you get with ASUS VivoMini VC65. Whether you're using it at home or at the office, VivoMini VC65 towers over the competition thanks to a versatile modular design that gives you a selection of storage and optical drive configurations for improved data performance, productivity, and entertainment options. VivoMini VC65 is the world's smallest mini PC that can house up to four 2.5-inch storage drives. With a desktop-grade 6th-generation Intel® Core™ processor, VivoMini VC65 has the power to handle a wide range of computing tasks. An embedded power adapter allows for a space-saving design, so it can be placed horizontally or vertically to offer you better placement options.

Versatile modular design with three configuration options

VivoMini VC65 has a versatile modular design that accepts 2.5-inch hard disk or solid state drives, and features three configuration options straight from the factory. VivoMini VC65 also holds the distinction of being the world's smallest mini PC that can accommodate up to four 2.5-inch storage drives. This makes it ideal if you're looking for a computing platform for content creation, media production, or data storage. Models with two storage modules and an optical disc drive are ideal if you're looking for a mini PC for daily multitasking and entertainment; while dual-storage models are ideal for those looking for capable mini PC for work or play.

Manufacturer Part Number
VC65-G042Z
EAN/UPC
0889349348116,889349348116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

Windows 10 Home

Windows 10 Pro

Windows 7 Professional (available through downgrade rights from Windows 10 Pro).

CPU

Intel® 6th generation Core™ i5-6400T Processor

Intel® 6th generation Core™ i3-6100T Processor

Chipset

Intel® H110

Graphic

Intel® HD Integrated Graphics

Memory

2 GB Up to 16 GB

Dual Channel, DDR3L at 1600MHz

2 x SO-DIMM

Storage

2.5" 500GB Up to 1TB Hard Drive

2.5" 32GB Up to 128GB SSD

2.5" 32GB Up to 128GB SSD + 2.5" 500GB Up to 1TB HDD

2.5" 500GB Up to 1TB HDD + 2.5" 500GB Up to 1TB HDD

Support up to 4 storage (On selected models)

100G ASUS Webstorage for 1 Year free usage

Optical Drive

Tray-in Supermulti DVD RW 8X (On selected models)

Wireless Data Network

802.11 a/b/g/n/ac, Bluetooth V4.0 , or 802.11 b/g/n, Bluetooth V4.0 *

LAN

10/100/1000/Gigabits Mbps

Side I/O Ports

1 x 4 -in-1 Card Reader

Front I/O Ports

2 x USB 3.0

Back I/O Ports

2 x USB 3.0

2 x USB 2.0

1 x HDMI-Out

1 x VGA(D-Sub)-Out

1 x RJ45 LAN

1 x COM Port(Serial Port)

1 x Kensington Lock

1 x Display

1 x Power input

2 x Audio Jack(s) (Mic in/Headphone out)

Card Reader

4-in-1: SD/SDHC/SDXC/MMC

Power Supply

90 W Power adapter (embedded)

Dimensions

197.5 x 196.3 x 49.3 ~61.9 mm (WxDxH)

Weight

2.2 kg

(4.85 lb)

Color

Iron Gray

Accessories

Keyboard (Wired/Wireless)

Mouse (Wired/Wireless)

Power Cord

Warranty Card

Quick Start Guide

VESA Mount Kit

*All accessories may vary in different market

Software

Anti-Virus Trial

Adobe Acrobat Reader

Remote GO!

ASUS Business Manager

ASUS Product Registration Program (APRP)

ASUS Remote Management Tool (RMT)

ASUS WebStorage

Cloud Storage Space - 100G ASUS Webstorage for 1 Year free usage

EZ Update

Intel Rapid Storage Technology

Intel Small Business Advantage (SBA)

Media Streamer

Office 2013 Trial

Watchdog timer

Utilities

Digital Manual

SDVD (for without OS sku only)

Certificates

BSMI/CB/CE/FCC/UL/CCC/Energy Star/WiFi/RF/VCCI

Note

*Wi-Fi module may vary by region

*The actual data transfer speed of the 4-in-1 card reader may depend on the memory card specifications.

*TPM (Trusted Platform Module) is an option available for all VivoMini models.

*Optical drive found only on models with the dual storage and ODD configuration.