VivoMini UN65H-M067M Desktop Computer

VivoMini

Ultra-compact, silent Mini PC with a sophisticated design and impressive desktop-grade performance. The choice for your everyday home computing needs.

Manufacturer Part Number
UN65H-M067M
EAN/UPC
0889349348024,889349348024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ASUS VivoMini UN65H-M067M Intel i3-6100U Ultra-Compact Mini Barebone PC

  • Operating System
    No OS

    CPU
    Intel® 6th generation Core™ i3-6100U Processor

    Graphic
    Intel® HD Graphics 520

    Memory
    up to 16 GB Dual Channel, DDR3L at 1600MHz (2 x SO-DIMM)

    Storage
    2.5" Hard Drive Up to 1TB SATA III
    Up to 256GB M.2 SSD
    100G ASUS Webstorage for 1 Year free usage

    Wireless Data Network
    802.11 AC , Bluetooth V4.0

    LAN
    10/100/1000/Gigabits Mbps

    Side I/O Ports
    2 x USB 3.0
    1 x 4 -in-1 Card Reader
    1 x Kensington Lock

    Back I/O Ports
    2 x USB 3.0
    1 x HDMI
    1 x RJ45 LAN
    1 x DC-in
    1 x Display
    1 x Audio Jack(s) (Mic in/Headphone out)

    Card Reader
    4-in-1: SD/SDHC/SDXC/MMC

    Power Supply
    65 W Power adapter

    Dimensions
    5.14" x 5.14" x 2.05” inch (WxDxH)

    Weight
    1.54 lb

This item has

  • ASUS VivoMini UN65H-M067M Intel i3-6100U Ultra-Compact Mini Barebone PC

  • +
    * User Manual
    * Power Adapter
    * VESA Mount

Warranty

  • Warranty : 1 years