VivoMini UN65H-M061M Desktop Computer

ASUS VivoMini
UN65H-M061M Intel i7-6500U
Ultra-Compact Mini Barebone PC

  • No Memory, Hard Drive, and Operation System
  • 6th gen Intel® i7 processors
  • Native M.2 support for data transfer speeds of up to 10Gbit/s
  • Extensive I/O connectivity
  • Silent and reliable ultra-low-power consumption PC

Elegantly-crafted for the home

Good Design Award-winning VivoMini UN65H is crafted for the home, with an elegantly-crafted chassis with smooth rounded edges and compact dimensions measuring just 131 x 131 x 52mm. VivoMini UN65H is finished in glossy Midnight Blue and features the iconic Zen-inspired spun-metal-effect design – making it a striking addition to any room of the house. It can be VESA-mounted on the back of a display too, so you can create your own custom all-in-one PC for a tidy, clutter-free environment.

One size fits all

Whether you're looking for a personal PC, a home entertainment center, or media library, VivoMini UN65H delivers desktop-level performance and can be customized for your family's home computing needs.

Intel processors and 4K/UHD visuals

VivoMini UN65H is powered by the latest 6th-generation Intel® Core™ i7 processor for multi-task computing – so you can conduct video calls, shop online, or play games effortlessly. VivoMini UN65H even provides 4K/UHD display support for exceptional visuals. It is ideal for a home theater set-up, allowing you to browse the web and watch movies in stunning clarity.

Multi-display productivity


VivoMini UN65H works with any display, HDMI TV, or projector to give you a multitude of display options, and is even able to wirelessly stream content to maximize your computing experience. It supports up to three independent displays though HDMI and DisplayPort++ to give you more onscreen space for multi-tasking. Now you can spread out your various work windows, mirror content, or extend a single window across multiple displays.

Flexible dual-storage design


VivoMini UN65H features a dual-storage design that you can specify with up to a 2.5-inch 1TB hard disk or 512GB solid state drive (SSD), a 256GB M.2 SSD, or a combination of both for added flexibility. So whether you're after larger storage capacities to store your music, videos, photos, apps and other data;or faster data access speeds, you can mix and match between hard disk and SSD options to better suit your needs.

Quiet operation

ASUS VivoMini UN65H operates in remarkable silence thanks to optimized low-speed fan settings that keep noise levels down to just 18.5dB at idle, the same as the sound made by falling leaves. And it doesn't get much noisier at full load either – generating just 26.3dB of noise, or 60% below the industry standard. It sits quietlyin the background, allowing you to enjoy your music and movies uninterrupted.

Extensive connectivity options


VivoMini UN65H features a total of four USB 3.0 ports, including easy-access side-mounted ports with BC1.2 to charge your mobile devices in half the time. VivoMini UN65H also comes with a 4-in-1 card reader, one audio output jack, HDMI, and DisplayPort++.

Manufacturer Part Number
UN65H-M061M
EAN/UPC
0889349348031,889349348031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS VivoMini UN65H-M061M Intel i7-6500U Ultra-Compact Mini Barebone PC

Operating System
No OS

CPU
Intel® 6th generation Core™ i7-6500U Processor

Graphic
Intel® HD Graphics 520

Memory
up to 16 GB Dual Channel, DDR3L at 1600MHz (2 x SO-DIMM)

Storage
2.5" Hard Drive Up to 1TB SATA III
Up to 256GB M.2 SSD
100G ASUS Webstorage for 1 Year free usage

Wireless Data Network
802.11 AC , Bluetooth V4.0

LAN
10/100/1000/Gigabits Mbps

Side I/O Ports
2 x USB 3.0
1 x 4 -in-1 Card Reader
1 x Kensington Lock

Back I/O Ports
2 x USB 3.0
1 x HDMI
1 x RJ45 LAN
1 x DC-in
1 x Display
1 x Audio Jack(s) (Mic in/Headphone out)

Card Reader
4-in-1: SD/SDHC/SDXC/MMC

Power Supply
65 W Power adapter

Dimensions
5.14" x 5.14" x 2.05” inch (WxDxH)

Weight
1.54 lb

This item has

  • ASUS VivoMini UN65H-M061M Intel i7-6500U Ultra-Compact Mini Barebone PC

  • +
    * User Manual
    * Power Adapter
    * VESA Mount

Warranty

  • Warranty : 1 years