Intel X710-DA2 2x10GbE SFP+ Adapter

The new Intel X710 family of 10 Gigabit Ethernet (GbE) server network adapters addresses the demanding needs of the next-generation data center. By providing unmatched features for server and network virtualization, small packet performance, and low power; the data center network is flexible, scalable, and resilient.

The X710 is available in three form factors: a Standard PCIe low-profile card for ThinkServer and System x servers, a Mezzanine LOM (ML2) form factor for System x servers, and an AnyFabric form factor for ThinkServer systems.

Did you know?

The Intel X710 adapters support Intel I/O Virtualization Technology, which helps accelerate data and improves application response times. For virtualized environments, the X710 adapters offer advanced features with VMDq that lower processor usage and increase I/O performance.

Mezzanine LAN-on-Motherboard Generation 2 (ML2) for System x and AnyFabric for ThinkServer are cost-effective adapters that offers the flexibility advantages of a PCIe adapter while supporting integrated networking features, such as Wake-on-LAN and direct connectivity to the server's IMM2 service processor for NCSI-compliant out-of-band systems management.

Manufacturer Part Number
01DA900
EAN/UPC
0889488119196,889488119196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

The Intel X710 adapters have the following specifications:

  • Empty SFP+ cages for 10GbE connection supporting SFP+ transceivers or DAC cables
  • Host interface:
    • PCI Express 3.0; x8
    • PCI Power Management/ACPI Extensions
    • TLP Processing Hint (TPH) Support
    • MSI-X Support
    • Energy Efficient Ethernet
  • Performance:
    • Achieves wire-rate throughput on smaller payload sizes (>64 bytes)
    • Standard stack Latency: ~7 µs
    • Kernel- Bypass Latency: ~3 µs
    • Small Packet Developers Tool Kit
  • Virtualization features:
    • Microsoft Network Virtualization that uses Generic Routing Encapsulation (NVGRE)
    • VMware Virtual Extensible LAN (VXLAN)
    • Intel Virtual Technology (VT) with VMDq for virtualization
    • SR-IOV direct assignment support
    • Virtual Bridging Support: VEPA/802.1Qbg, BPE/802.1Qbh
    • Virtual Functions: Up to 128 per device
    • Hardware Queue Pairs: Up to 1.5K
  • Management features:
    • Advanced filtering capabilities (IPv4, IPv6)
    • SNMP
    • RMON statistic counters
    • Wake on LAN support (WoL support is for ML2 and AnyFabric adapters only; first port only)
    • NC-SI for IMM shared management port connectivity through port 1 (NCSI support is for ML2 and AnyFabric adapters only)
  • Additional features:
    • Jumbo Frame Support: 9728 bytes
    • VLAN support
    • Flow Control
    • 1588 Time Synchronization Support
  • TCP/IP Layer 2 features:
    • Receive Side Scaling (RSS)
    • Large Send Offload (LSO)
    • TCP/UDP/IP/SCTP Checksum Offload
    • IPv4, IPv6
  • IEEE 802.1Q VLAN support with VLAN tag insertion, with stripping and packet filtering for up to 4096 VLAN tags.
  • IEEE 802.3x flow control support.
  • IEEE 802.1p Class of Service (CoS)/QoS.
  • Support for Advanced Packet Filtering.
  • Teaming support:
    • Adapter Fault Tolerance (AFT)
    • Switch Fault Tolerance (SFT)
    • Adaptive Load Balancing (ALB)
    • VM Load Balancing (VMLB)
    • IEEE 802.3ad (link aggregation control protocol)
  • Intel PROSet Utility for easy configuration and management.
  • UEFI and legacy PXE boot
  • Option ROM:
    • PCIe adapter: Disabled on both ports by default.
    • ML2 adapter: Enabled on all ports by default.
    • AnyFabric adapters: Enabled on all ports by default.
  • RoHS compliance that is based on latest 2014 standards.