SnapServer XSR 40 SAN/NAS Server

Built upon the award winning GuardianOS, the SnapServer XSR 40 offers enterprise class management and data protection features, all in a 1U rack-mount form factor. Ideal for file sharing, backup and remote access the SnapServer XSR 40 supports SATA-II hard drives and is scalable up to 240TB. The SnapServer GuardianOS includes DynamicRAID for seamless storage expansion by adding or replacing hard drives as capacity requirements change. In addition, all SnapServer storage volumes can grow or shrink dynamically within the storage pool without IT intervention, preventing costly provisioning errors and unnecessary upgrades.

With both block and file level access, the XSR 40 has cross-platform compatibility with Windows, Linux, UNIX and Macintosh systems. GuardianOS includes additional data protection features such as high performance snapshots, direct backup to RDX, BitTorrent Sync™ and optional data replication.

Protect your data and let your storage grow seamlessly as capacity needs change with the SnapServer XSR 40 and DynamicRAID.

Manufacturer Part Number
OV-XSR40-ND
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: Guardian OS 7.6

Management: Web-based GUI, CLI, SnapServer Manager

Network File Protocols: SMB, CIFS, NFS, AFP, HTTP, FTP

iSCSI Support: Included

Snapshots: Included

Replication: SnapEDR

Sync and Mobile Access: BitTorrent Sync

Microsoft Active Directory Support: Included

VMware Support: VMware Ready

Form Factor: 1U rackmount

CPU and Memory: 1.8GHz processor / 1 X 2GB DDR3 800MHZ SODIMM (upgradable to 4GB)

Drive Configuration: 2 x SATA or 4 x SATA

RAID Levels: Traditional RAID Levels 0, 1, 5, 6, 10, JBOD / Dynamic RAID Dual or Single Parity

Drive Types Supported: Enterprise SATA-II: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB

Network Connectivity: 2 x 1GbE Ethernet Included

USB Interface: UPS, Printers, Tape Devices, RDX QuikStor

Expansion Array: Supports up to 3 SnapExpansion Chassis

Expansion Array Interface : SFF-8088 SAS (optional SAS HBA required)

Local Backup Interface : USB 2.0

Physical / Mounting : Width: 17.17 in (436 mm) Height: 1.73 in (44 mm) Depth: 19.25 in (489 mm) Weight: Without Drives: 17 lbs (7.7 kg) With 4 Drives: 24 lbs (10.9 kg)

Agency Approvals: IEC/EN/UL 60950, cULus

Power: Power Rating: 200W, 100-240 VAC, 50-60Hz
Input Current: Max 4A (RMS) @ 115VAC, 2A (RMS) @ 230VAC
Power Consumption: 80W (steady state)

Environmental Limits: Operating Environment: Temperature: 32° F to 95° F (0° C to 35° C), Humidity Range: 20% to 80%, non-condensing,: Shock: 6 pulses of 31G for up to 2ms, Altitude: -50ft. to +10,000ft.

Non-Operating Environment: Temperature: -40° F to 149° F (-40° C to 65° C), Humidity Range: 90%, non-condensing,: Altitude: -50ft. to +35,000ft.

Standard Warranty: 3 Year Level 1, Advance Parts Replacement with 24x7 telephone tech support

Included Accessories US Power Cord, EMEA Power Cord, UK Power Cord, Serial DB9 to RJ-11 Adapter, Fixed Rack Rail Mounting Kit, Two 7 ft. Cat-5 Ethernet Cables, Quick Start Guide