Cloud Monitor V 20CAV37K-B Zero Client

Our V series Zero Clients utilize a Teradici® TERA 2 Chipset, Amazon WorkSpaces, and Vmware; to deliver a powerful, secure, virtual computing solution; while reducing system building including maintenance costs as well. LED backlight technology, also provides a bright and clear display to facilitate a comfortable computing experience for daily office work and multimedia applications.

Manufacturer Part Number
20CAV37K-B
EAN/UPC
0719192200715,719192200715
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • TAA Complaint
  • Processor
  • RAM
  • Protocol
  • Networking
  • Contrast Ratio
  • Response Time (on/off)
  • Viewing Angle (CR≥10)
  • Surface Treatment
  • Size (Inch)
  • Aspect Ratio
  • Brightness (Typical)
  • Color Depth (DFC)
  • Panel Type
  • Resolution
  • Pixel Pitch (mm)
  • Yes
  • Teradici Tera2321 PCoIP Chip
  • 512MB
  • PCoIP
  • 10 / 100 / 1000
  • 1,000:1(Typ) 5,000,000:1(DFC)
  • 14ms (GTG)
  • 178°/178°
  • Non-Glare
  • 20” Class (19.5” measured diagonally)
  • 16:9
  • 250 cd/m2
  • 16.7M
  • AH-IPS
  • 1440 x 900
  • 0.2907(H)x0.2915(V)

INPUT (SIGNAL)

  • D-Sub
  • Yes

OUTPUT (SIGNAL)

  • DVI
  • Others
  • Yes (Dual)
  • 10/100 /1000

INTERACTIVE

  • USB 2.0
  • 6 (4 Back, 2 Side)

INPUT AUDIO

  • Mic In
  • Yes

OUTPUT AUDIO

  • Headphone Out
  • Yes

SYSTEM

  • Networking
  • Processor
  • Memory
  • 10/100/1000 Ethernet
  • Teradici Tera2321 PCoIP Chip
  • 512MB

SPECIAL FEATURES

  • IPS
  • 2.0 USB Input (6)
  • UPoE available with AUPoE* Adapter
  • Yes
  • Yes
  • Yes *AUPoE sold separately

CABINET

  • Color
  • Set (with Stand) (WxHxD)
  • Set Weight (with Stand)
  • Set (without Stand) (WxHxD)
  • Set Weight (without Stand)
  • Box (WxHxD)
  • Box Weight
  • Stand
  • VESA Standard Mount Interface
  • Black Hairline
  • 21.5" x 15.3" x 8.9"
  • 12.3 Ibs.
  • 21.5" x 13.1" x 1.9"
  • 7.4 Ibs.
  • 24.3” x 15.9” x 7.8”
  • 16.3 Ibs.
  • Base detachable, Tilt (Yes / -5º (front) ~15º (rear)), Swivel (90º), Height (130mm), Pivot
  • 100mm x 100mm

STANDARD CERTIFICATION

  • UL(cUL)
  • TUV-Type
  • FCC-B, CE
  • RoHS
  • Yes
  • Yes
  • Yes
  • Yes

INPUT/OUTPUT

  • USB (2.0)
  • Others
  • Headphone Out
  • DVI-I out (Dual)
  • D-sub in
  • Audio Input (Mic In)
  • 6 (4 Rear, 2 side)
  • LAN (Ethernet)
  • Yes
  • Yes
  • Yes
  • Yes

SPEAKER

  • Built-in Speaker
  • Speaker
  • Yes (5W x 2)
  • 1W x 2

POWER

  • Type
  • Input
  • Normal On (Typ)
  • Power Save/Sleep Mode (Max)
  • DC Off (Max)
  • Adapter (19V DC)
  • 100 - 240V
  • 18W (Monitor) 23W (Cloud)
  • 0.5W (Monitor) 5.5W (Cloud)
  • 0.5W (D-sub)/0.5W (Cloud)

POWER CONSUMPTION (TYPICAL)

  • Watts in on
  • Watts in sleep
  • Watts in off
  • 24W(D-sub)/29W(PCoIP)
  • 0.5W(D-sub)/7W(PCoIP)
  • 0.5W(D-sub)/0.5W(PCoIP)

FREQUENCY

  • H-Frequency (Analog)
  • V-Frequency (Digital)
  • 30~69kHz
  • 57Hz ~ 63Hz

ANALOG FREQUENCY

  • H-Frequency
  • V-Frequency
  • 30kHz ~ 68kHz
  • 57Hz ~63Hz

STAND

  • VESA Mount™
  • Pivot
  • Base Detachable
  • Tilt
  • Swivel (Angle)
  • Height (mm)
  • 100mm x 100mm
  • Yes
  • Yes
  • -5°(front)/15°(rear)
  • 90°
  • 130mm

DIMENSIONS

  • Weight Set w/Stand
  • Weight Set w/o Stand
  • Warranty
  • UPC
  • Set w/o Stand (W x H x D)
  • Set w/Stand (W x H x D)
  • Box weight
  • Box (W x H x D)
  • 12.3 Ibs.
  • 7.4 Ibs.
  • 3 Years (Parts, Labor, Backlight)
  • 7 19192 19162 4
  • 21.4" x 13.1" x 1.9"
  • 21.4" x 15.2" x 5.1"
  • 16.2 lbs
  • 24.3" x 15.9" x 7.8"

WARRANTY

  • Warranty
  • 3-Year Limited Warranty (Parts/Labor/Backlight)