SS3045A - Patriot Plus Adjustable Height with Sound System

3045A Series extends all the features of the regal Patriot Lectern, adding a cup holder, storage drawer and reading light in the back.

Manufacturer Part Number
SS3045A-WT
EAN/UPC
0734680530532,734680530532
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audience Size: up to 2,500
  • Product Dimensions: 44"- 64" H X 31" W X 23" D
  • Product Weight: 277 lbs.
  • Shipping Weight: 392 lbs.
  • Warranty: 6 years electronics