SW470 - Wireless Chancellor Lectern

Made of solid, high quality wood veneer. Plenty of storage to suit all your needs, with two inner shelves. This lectern is effortlessly movable, with the help of 4 industrial hidden casters.

Manufacturer Part Number
SW470-WT
EAN/UPC
0734680147051,734680147051
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audience Size: up to 2,500 people
  • Product Dimensions: 45" H x 24" W x 21" D
  • Shelf: (1) 22" W x 20" D
  • Product Weight: 100 lbs.
  • Shipping Weight: 150 lbs.
  • Warranty: 6 years electronics