Porsche Design Desktop Drive 8TB

Porsche Design Form, LaCie Function

Out of a collaboration born in 2003, a trailblazing tech firm and an iconic design house have forged another functional showpiece. The LaCie Porsche Design Desktop Drive welds forward-thinking technology from LaCie with immaculate style from Porsche Design.

Manufacturer Part Number
STFE8000100
EAN/UPC
0763649089941,763649089941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.1 | USB 3.0 and USB 2.0 compatible using included USB-C to USB adapter cable

Interface Transfer Rate: 5 Gb/s (maximum theoretical bus speed)

Software:

  • LaCie Backup Assistant (easy way to set up automatic computer backups)
  • LaCie Private-Public (protect data with AES 256-bit encryption*)
  • Eco mode (for energy savings)

Dimensions (W x D x H): 123 × 178 × 39 mm | 4.8 × 7 × 1.5 in.

Weight: 870 g / 1.9 lbs.

System Requirements: 

  • Computer with a USB-C or USB Type-A port
  • Latest version of Mac OS® X 10.5 and later / Windows® 7 and later
  • Minimum free disk space: 600MB recommended

What’s Included:

  • LaCie Porsche Design Desktop Drive
  • Power supply
  • USB-C cable
  • USB-C to USB-A cable
  • Quick Install Guide
Comments: * Encryption software is only available via download and is not available in Russia.