128GB C560 Series Desktop SSD

The Axiom C560 Series SSD is tailored for PC desktop products by incorporating a 3.5” adapter to the 2.5” SSD to fit almost any desktop. Utilizing the latest Silicon Micro Inc.® flash controllers with premium quality NAND flash and a SATA III interface combines the best-in-class design, with 6Gb bandwidth.

Offered with performance and reliability in mind, the Synchronous flash used in the C560 Series SSD targets premium performance applications where faster write speeds are required to complete operations. In addition, the C560 Series SSD incorporates advanced security protocols and is compliant with AES-256 and Trusted Computing Group (TCG) Opal full-drive encryption.

Providing a superior storage solution, solid-state drives have no moving parts, zero latency, are virtually shockproof, and consume less power than standard hard drives. Engineered for the highest levels of performance, the Axiom C560 Series SSD provides advanced free space management, ultra-efficient flash memory block management and wear leveling. The C560 Series SSD delivers the ultimate increase in performance with the greatest degree of reliability and durability.

Manufacturer Part Number
A3D25AA-AX
EAN/UPC
0841280120091,841280120091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity
128GB

Host Interface
SATA 6Gb/s, 3.0Gb/s support and 1.5Gb/s support
Native Command Queuing: 32
SMART attribute List: Extended

Performance
Sequential Read up to 560MB/s
Sequential Write up to 315MB/s
Random Write IOPS @ 4K blocks: up to 73K
Seek Time: .1ms

Flash Memory Support
Supports ONFi 2.x Synchronous NAND MLC type
Number of Flash Buses: 8

DRAM Support
16-bit wide Interface

Power Consumption
Typical (mW) <5W
Sleep/Slumber: <200mW

Reliability
MTTF (PoH): 2M
Up to 24 9-bit Symbols Correction per 512 9-bit Symbol
Non-recoverable Read Errors: (Less than 1 sector per bits read) 10^16

Environmental
Operating Temperature 0°C to 70°C
Shock Resistant up to 1500G

Security
OPAL 2.0 Compliant
256-bit AES compliant Data Encryption
User Selectable Password prior to boot
User Selectable Password runtime
Secure Erase (Factory Reset – ATA)

Physical Specs
Dimensions: 100mm x 70.0mm x 7.0mm (not including bracket)
Weight: 0.172lb
ECCN: 5A992.c
HTS: 8523.51.0000

RoHS Compliant
TAA Compliant