Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Note:UTPCH5ORY replaces UTPCH5OR
- Performance Level:Category 5e/Class D
- Cable Color:Orange
- Length (ft.):5.00
- Length (m):1.5
- Flammability Rating:CM
- Termination End 1:Modular Plug
- Termination End 2:Modular Plug
- Standards:PoE,PoE+
- Wiring Scheme:T568A
- CE Compliant:Yes
- Nominal Cable O.D. (In.):0.215
- Nominal Cable O.D. (mm):5.5
- Operating Temperature:14°F to 140°F (-10°C to 60°C)
- Storage Temperature:-40°F to 158°F (-40°C to 70°C)
- UL5A Listed:No
- No. of Pairs:4
- RoHS Compliancy Status:Compliant
- Min. Order Qty.:1.0000