Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Chipset: NEC uPD720201
- Bus type: PCI Express (1x)
- Form factor: Dual Profile PCI Express
- USB data transfer rate: Up to 5Gbps
- USB charging port: Up to 5V/2.4A
- Power: SATA power connection
- Product:
- Dimensions: 4.72" (W) x 3.54" (H) x 0.79" (D)
- Weight: 0.11 lbs
- Connectors:
- External:
- 1x USB Type-C, Female, Data only
- 1x USB BC 1.2 charging port, Type A, Female
- Internal:
- 1x, USB 3.0, 19-pin header
- 1x, 15-pin SATA power connector
- Environmental conditions:
- Operating temperature: 32 to 140 degrees F
- Storage temperature: 14 to 158 degrees F
- Relative humidity: 5% to 90% RH (non-condensing)
- Certifications/Standards: FCC, RoHS
- Warranty: 2 years limited
- Country of origin: China
Key Features: - Adds one external USB 3.1 Type-C port, one USB BC 1.2 charging port and one internal 19 pin USB 3.1 header to desktop computer with an available PCIe slot
- Supports SuperSpeed USB data transfer rates up to 5Gbps providing fast and smooth data transmission
- BC 1.2 charging port provides ultra-fast charging (5V/2.4A) output to smartphones or tablet computers and built-in Over-Current protection
- Includes standard height and low-profile brackets offering the utmost flexibility in system chassis installation
- Easily add two USB 3.1 Gen 1 ports through the built-in 19-pin header direct connect to your system chassis front access USB 3.1 Gen 1 ports
System Requirements: - Desktop PC with one available PCI Express (PCIe) slot
- An available SATA power connector from the computer system power supply
- Windows® 10 (32-/64-bit) / 8.1 (32-/64-bit) / 8 (32-/64-bit)