Tensioned Advantage Electrol Projection Screen

Designed to eliminate the extra step of finishing the screen with trim, the Advantage line of projection screens is designed with ceiling trim already in place. Once the screen is installed, the screen’s trim conceals the rough opening eliminating the need to complete additional trim work. 

Sliding installation brackets make it easy to attach the screen housing to the structure above the drop ceiling. 

Tensioned screens ensure the smoothest surface possible.

The Tensioned Advantage® Electrol® screen features simple in ceiling installation that can be done in two stages. The screen case can be installed during the rough-in construction stage and the fabric assembly can be completed during the finishing stage.

The Tensioned Advantage Electrol does not include the automatic closure door. See Tensioned Advantage Deluxe Electrol for the additional aesthetic of the automatic closure door.

Manufacturer Part Number
34538FLS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tensioned Advantage Electrol
  • Format: Wide (16:10)
  • Size: 60" x 96" or 113" diagonal
  • Surface: Da-Mat
  • Options: Fabric, Roller and Motor Assembly