DR2 Mobile Computer

Wasp DR2 2D Android Mobile Computer

The new DR2 2D brings a new level of compact size, functionality and durable construction to an enterprise digital assistant. Not only delivering a slim device with stylish look, but this device is also equipped with industrial-grade functions to meet the needs of a mobile workforce. The DR2 is an ideal, portable tool to streamline work processes in retail and field service.

The DR2 2D’s user interface comes equipped with at 4.7” high-visibility color graphic display. The Gorilla Glass II with capacitive touch panel makes for a highly visible and durable display. The integrated 2D scan engine allows for scanning multiple symbologies in both 1D and 2D barcodes.

Offered with Android 4.3 operating system, the DR2 2D is powered by a 1.5 GHz microprocessor, making it particularly suitable for today’s inventory solutions. Its internal components are protected by a ruggedized housing that is sealed against moisture and dust (IP65 particulate and water sealant rating), and capable of resisting multiple 4 foot drops to concrete. The unit’s LED and vibrator indicators make for easy-to-recognize alerts during use. Additionally, the DR2 2D’s integrated laser scanner is capable of reading all standard 1D or 2D barcodes including QR codes and GS1 Databar linear barcodes.

The DR2 2D includes a 1-year manufacturer’s warranty covering material defects. Manufacturer warranties can be extended and upgraded to cover accidental breakage with the purchase of an optional WaspProtect extended service plan.

Manufacturer Part Number
633809000409
EAN/UPC
0633809000409,633809000409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM CPU: TI OMAP 4470 1.5Ghz Dual Core Processor
Memory: 1GB Mobile DDR RAM 8GB eMMC Flash
OS: Android 4.3 Jelly Bean
Languages Support: English, Simp. Chinese, Traditional Chinese, Japanese, Spanish, German, French
Size: 4.7” Gorilla Glass II with 5-point capacitive touch panel
Resolution: Color 450nits High Brightness TFT 720x1280 dots IPS LCD
4 function keys, 2 scan keys, volume keys, power keys
1W speaker 85 dB at 10cm , 3.5mm Audio Jack, Receiver, Microphone
1 LED indicates charge/Message Vibrator
Dimension: 3.15in W x 6.30 L x 0.69 H (W80xL160xH17.4 mm)
Weight: 10.05 oz (285g)
Main Battery: 11.91Wh 3.7V @3220mAh Li-Polymer battery pack
Backup Batter: 1 hour capacity
Camera and Flashlight: 5MP CMOS Sensor Camera with dual Auto focus LED flash light
External Storage: Support MicroSD memory card up to 32GB
USB: 2.0 OTG
WLAN: IEEE 802.11 b/g/n
Bluetooth: Bluetooth 4.0
GPS: Yes
Other Sensors: eCompass, Light & Proximity Sensor, G-sensor
Operating Temperature: 14°F-122°F (-10~50°C)
Storage Temperature: -4°F-140°F (-20~60°C)
Humidity: 5%~95% RH (Non-condensing)
Drop Durability: 4ft./1.2M to concrete
Sealing: IP65
Vibration and Shock Test: MIL-STD-810F, 514.4 process II
1D Symbologies: UPC-A/E, EAN-8/13, Codabar, Code 39, Code 39 full ASCI, Code 93,Code 32, Interleaved & Std. 2 of 5, EAN 128, Code
11, Delta, MSI/Plessey,Code 128, Toshiba, RSS expended, RSS Limited, RSS14.
2D Symbologies: PDF417, Micro PDF417, Composite, RSS, TLC-39, Datamatrix, QR code, Micro QR code, Aztec, MaxiCode
Postal Codes: US PostNet, US Planet, UK Postal, Australian Postal, Japan Postal, Dutch Postal (KIX)”
Near Field Communication: HF/NFC, Frequency: 13.56MHz, Support: ISO15693, ISO14443A, ISO14443B”
Approvals: CE, NCC, FCC, BSMI, VCCI, CCC, RoHS compliance