BPE72V60ART2US External Battery Pack

The BPE72V60ART2US external battery module significantly extends runtime when used with a compatible CyberPower UPS, including the OL2000ERTXL2U, and the OL3000ERTXL2U. It is designed to match the appearance of select Online series models and can be similarly mounted in rack or tower configurations for flexible installation. With rugged, industrial-grade metal construction, it can be installed even in demanding environments.
The external battery module has a heavy-gauge power cord, adapted with plug-n-play DC connectors, permitting the battery module to be easily hot-swapped, ensuring continuous operation of critical systems during normal UPS maintenance.

Manufacturer Part Number
BPE72V60ART2US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Nominal Output Voltage (Vdc): 72

Rated Output Current (A): 60

Battery

Battery Type: Sealed Lead-Acid

Supplier Battery Model: HRC1234W

Battery Quantity (pcs):  12

Single Battery Voltage (V): 12

Single Battery Capacity (AH): 9

Built-in Charger: No

User Replaceable: Yes

Hot-Swappable: Yes

Expansion Ready (Daisy-chain): Yes

Replacement Battery Pack: RBP0077

Replacement Battery Pack Quantity (pcs): 2

Physical

Form Factor: Rack/Tower

Enclosure Construction: Metal

Color: Black

Rackmount Rail: Yes

Rackmount Ears: Yes

Physical Size

Dimensions (WxHxD) (mm.): 433 x 88 x 600

Weight (kg.): 44

Installed Rack Height (U): 2

Shipping Dimensions

Dimensions (WxHxD) (mm.): 565 x 240 x 880

Weight (kg.): 52.7

Environmental

Operating Temperature (°C): 0 ~ 40

Operating Relative Humidity (Non-condensing) (%):  0 ~ 90

Operating Elevation (feet/meters): 0-10,000 feet (0-3,000 meters)

Storage Temperature (°C): -15 ~ 45

Storage Relative Humidity (Non-condensing) (%):  0 ~ 95

Storage Elevation (feet/meters): 0-50,000 feet (0-15,000 meters)

Certifications

Certifications: CE, C-Tick

RoHS: Yes

WARRANTY

Product Warranty Period (Year): 2

Battery Warranty Period (Year): 2

Connected Equipment Guarantee: 100,000 USD ; 3 years