XS708T – ProSAFE 10 Gigabit Smart Managed Switch

Leading the industry with the 2nd generation of 10-Gigabit Smart Managed Switches, Purposely Designed for SMB with Cost-Effective 10GBASE-T Connectivity and Advanced L2+/Layer 3 Lite Features

As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like VoIP, video streaming and IP surveillance, SMB networks need to extend beyond simple reliability to higher speed and performance. The 10-Gigabit Smart Managed Switch series from NETGEAR presents the right solution for this requirement; delivering unprecedented non-blocking 10-Gigabit bandwidth at an affordable cost.

The NETGEAR ProSAFE® XS708T, XS716T, XS728T, and XS748T are powerful Smart Managed Switches that come with 8, 16, 24, or 44 10-Gigabit Copper ports and either 2 Shared (Combo) Copper/SFP+ ports (XS708T/XS716T) or 4 additional Dedicated SFP+ ports (XS728T/XS748T) for 10G Fiber links. The NETGEAR 10-Gigabit Smart Managed Switches are purposely designed as a cost-effective way to provide 10G connections to 10G-capable servers and NAS (Network Attached Storage) systems. They can be used at the “center of a small business network” or as an aggregation / access switch in a larger organization including workgroup access, connecting to a 10-Gigabit NETGEAR ProSAFE Fully Managed Switch on one end and extending the 10G connections to the edge. The XS708T and XS716T are also ideal for smaller workgroups that need high bandwidth for sharing, collaborating, editing, and publishing high-density content like video or animation.

Manufacturer Part Number
XS708T-100NES
EAN/UPC
0606449112177,606449112177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards Compliance

  • IEEE 802.3u 100BASE-TX
  • IEEE 802.3ab 1000BASE-T
  • IEEE 802.3z 1000BASE-X
  • IEEE 802.3aq 10GBASE-LRM
  • IEEE 802.3ae 10GBase Ethernet
  • IEEE 802.3an 10GBase-T

Network Ports

  • Eight 100/1000/10000 Mbps RJ45 ports with one combo port supporting 10-Gigabit SFP+ fiber

AC Power

  • 100-240V, 50-60Hz, 2.2A max, localized to country of sale

Physical Specifications

  • Dimensions: 440 x 257 x 43 mm (w x d x h) 17.3 x 10.11 x 1.7 in.
  • Weight: 3.6 Kg (7.94 lbs)

Environmental Specifications

  • Operating temperature: 32 to 122F (0 to 50)
  • Operating humidity: 90% maximum relative humidity, non-condensing

Electromagnetic Compliance

  • CE mark (commercial), FCC Part 15 Class A, EN 55022 (CISPR 22)Class A, VCCI Class A, C-Tick, KC and CCC

Safety Agency Approvals

  • UL/cUL 60950, CB, KC and CCC

Package Contents

  • ProSAFE® Plus Switch 8-port 10-Gigabit Ethernet Switch (XS708E)
  • Rackmount kit
  • Power cord
  • Quick Install Guide
  • Installation CD with Configuration Utility Software

Warranty*

  • NETGEAR Lifetime Warranty
  • Lifetime 24x7 Online Chat TechnicalSupport
  • 90 days (24/7) Live Phone Technical

Support

  •  Lifetime Next Business Day (NBD) Hardware Replacement

ProSUPPORT OnCall 24x7, Category 1** Service Packs

  • PMB0311 (1 yr.)
  • PMB0331 (3 yrs.)
  • PMB0351 (5 yrs.)

Ordering Information

  • North America: XS708E-100NES
  • Europe: XS708E-100NES
  • Asia/Japan: XS708E-100AJS