Octa-core FX-8350 4GHz Desktop Black Edition Processor

AMD FX 8-Core Processor Black Edition

Still unlocked for your overclocking pleasure, and still the only 8-core desktop processor around. Unmatched multitasking and pure core performance with a new architecture.

Manufacturer Part Number
FD8350FRHKHBX
EAN/UPC
0730143307659,730143307659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Foundation

TOTAL L2 CACHE : 8 MB

UNLOCKED : Yes

CMOS : 32nm SOI

SOCKET : AM3+

Performance

# OF CPU CORES : 8

# OF THREADS : 8

BASE CLOCK SPEED : 4 GHz

MAX TURBO CORE SPEED : 4.2 GHz

MAX TEMPS : 61° C

TDP : 125 W

Key Features

AES SUPPORT : Yes

AMD VIRTUALIZATION : Yes