DL-Axist Handheld Terminal

The DL-Axist™ PDA is a rugged PDA with Android™ and a brilliant full touch 5 inch screen.  With industrial robustness, this PDA survives most any indoor or outdoor environment. This PDA has a Corning® Gorilla® Glass 3 touchscreen and scan window; the optional protective rubber boot delivers additional protection. 

The DL-Axist PDA is equipped with a multi-purpose 2D imager providing quick and easy data capture from high density codes at standard distances, and includes Datalogic’s patented ‘Green Spot’ technology for good-read feedback. An autofocus camera with a built-in LED flash is standard providing easy photo capture for applications requiring image documentation.

Datalogic’s SoftSpot™ technology is included.  This user-definable floating soft trigger can be positioned anywhere on the screen and programmed to execute almost any task.

Manufacturer Part Number
944600003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS
LOCAL AREA NETWORK (WLAN) TI 802.11 a/b/g/n Cisco CCX v4 certified;
Supporting MIMO for higher throughput and coverage; Frequency range: Country dependent, typically 2.4 GHz and 5.2 GHz bands
PERSONAL AREA NETWORK (WPAN) Bluetooth wireless technology v4.0 (IEEE 802.15)
WIDE AREA NETWORK (WWAN) 3G/4G (HSPA+): 850/900/1800/1900/2100 MHz for voice and data communication;
SIM socket user accessible; Approved PTCRB/AT&T
GLOBAL POSITION SYSTEM (GPS) Integrated Assisted-GPS (A-GPS) with u-blox technology; Supported Types: GPS, GLONASS, Beidou; Time-To-First-Fix: Cold starts 26s; Aided starts 2s; Reacquisition 1.5s
NFC Support for the following standards: ISO14443-4 (type-A, type-B); ISO15693; Mifare; Felica

DECODING CAPABILITY
1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code, Data Matrix, MaxiCode, QR Code, UPU FICS, USPS Intelligent Mail
POSTAL CODES Australian Post, Japan Post, KIX Code, PLANET, POSTNET, Royal Mail Code (RM4SCC)
STACKED CODES Micro-PDF417, PDF417, GS1 DataBar Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, GS1 DataBar Stacked Omnidirectional

ELECTRICAL
BATTERY Removable battery pack with rechargeable Li-Ion batteries. Extended: 3.8 V; 6400 mAh (23.6 Watt-hours); ships with WWAN Models

ENVIRONMENTAL
DROP RESISTANCE Withstands drops from 1.8 m / 6.0 ft onto concrete (with rubber boot); Withstands drops from 1.2 m / 4.0 ft onto plywood (without rubber boot)
PARTICULATE AND WATER SEALING IP67
TEMPERATURE Operating: -20 to 50 ºC / -4 to 122 ºF
Storage/Transport: -30 to 70 ºC / -22 to 158 ºF

INTERFACES
INTERFACES Micro-USB connector: High Speed USB 2.0 Host and Client; Ethernet: via single dock, up to 1 Gbps

PHYSICAL CHARACTERISTICS
DIMENSIONS 15.7 x 8.0 x 1.9 cm / 6.2 x 3.1 x 0.7 in
DISPLAY 5 inch TFT HD resolution 720 x 1280; LED backlight; Touch Screen: 5 points multitouch capacitive panel with Corning Gorilla Glass 3; Gloves support
KEYS Physical Keys: Home/Scan Key and 2 side scan keys; Power On/Off; Volume Up/Down; User programmable key; 3 user programmable virtual keys out of the display area
WEIGHT With Hi-Capacity Battery: 400.0 g / 14.1 oz
AUDIO Standard 3.5 mm audio jack, suitable for headsets or mobile POS attachables

READING PERFORMANCE
CAMERA Resolution: 5 megapixel; Illumination: User controllable LED flash; Lens: Auto focus
SCAN ENGINE 2D Area Imager (supports 1D and 2D codes); Datalogic’s ‘Green Spot’ for good-read feedback;
Depth of Field: 8.5 to 50 cm / 3.3 to 19.7 in depending on bar code density and type;
Resolution: WVGA (752 x 480 pixels); Illumination: White LEDs; Aiming: 650nm VLD; Field of View: 40°H x 26°V
PRINT CONTRAST (MINIMUM) 25%
MINIMUM ELEMENT WIDTH 1D Linear: 0.0762 mm / 3 mils
PDF: 0.127 mm / 5 mils
Data Matrix: 0.195 mm / 7.5 mils

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS
2D IMAGER Aiming System (laser): EN/IEC 60825-1:2007 (Class 2); 21 CFR 1040 (CDRH) (Class 2)
Illumination System (white LEDs): IEC 62471 Exempt risk group

SOFTWARE
APPLICATIONS Datalogic’s SoftSpot technology for configurable soft triggers; Pre-licensed device and browser lockdown powered by 42Gears; Enterprise class PTT offered by Zello
CONFIGURATION AND MAINTENANCE Datalogic DXU for device configuration and firmware upgrade from PC;
NFC Tap to Configure;
NFC Tap to Pair (for other Bluetooth® devices)
DEVELOPMENT Datalogic SDK™ with Android

SYSTEM
EMBEDDED SENSORS Accelerometer; Gyroscope; Ambient light; Proximity
EXPANSION SLOTS Micro-SD card slot: Compatible with Micro SD-HC
cards; Data transfer up to 48 Mbps; User-accessible
MEMORY System RAM: 1 GB;
eMMC Flash: 8 GB
MICROPROCESSOR OMAP 4430 @ 1 GHz Dual Core
OPERATING SYSTEM Android v4.1 (v4.4 coming soon as a free update)
REAL-TIME CLOCK Time and date stamping under software control

WARRANTY
WARRANTY 1-Year Factory Warranty