Intel 7260 Wi-Fi/Bluetooth Combo Adapter

The ThinkStation AC WiFi Solution Intel 7260 for ThinkStation 802.11ac, dual-band, 2*2, WiFi + Bluetooth adapter lets you connect quickly, with faster speeds (up to 867 Mbps), higher capacity and broader coverage. Combined with 4th Gen Intel Core processors and exceptional Intel wireless innovations, the Intel Dual Band Wireless-AC 7260 dramatically reshapes your connected experience for your ThinkStation.

Manufacturer Part Number
4XC0L29766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 4XC0L29766

Other Information: Windows 7, Windows 8, Windows 10 – 64-bit, Windows 7 – 32-bit

Ship Group:

  • Intel Dual Band Wireless-AC 7260
  • Luxshare 360 mm WiFi Bluetooth cable
  • Intel Antenna G57005
  • Warranty poster

Agency Approvals & Certifications: FCC,ANATEL(Brazil),SRRC(China),NCC(TAIWAN),WPC,NTC,IDA,IC,CE,RCM,MIC(Japan)

Maximum Operating Humidity: 90

Maximum Operating Humidity Units: %

Minimum Operating Humidity: 50

Minimum Operating Humidity Units: %

Maximum Operating Temperature: 80

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 0

Minimum Operating Temperature Units: C

Depth Metric: 17.5

Depth: 17.5mm

Depth Metric Units: mm

Depth (US): 0.69in

Height Metric: 120

Height: 120mm

Height Metric Units: mm

Height (US): 4.72in

Max Operating Humidity + Units: 90%

Min Operating Humidity + Units: 50%

Max Operating Temperature + Units: 80C

Min Operating Temperature + Units: 0C

Weight US: 0.23

Weight US Units: lbs

Weight Metric: 0.10

Weight Metric Units: Kg

Width Metric: 69.53

Width: 69.53mm

Width Metric Units: mm

Width (US): 2.74in

Warranty Period: One Year

Warranty Type: 1 Year - CRU