Note:
Camera
Image Sensor:: 1/3'' PICADIS
Signal System:: PAL/NTSC
Effective Pixels:: 1280 (H) × 960 (V)
Min. Illumination:: 0.1Lux @ (F1.2,AGC ON),0 Lux with IR
0.3Lux @ (F2.3,AGC ON),0 Lux with IR
Shutter Time:: 1/25(1/30) s to 1/25,000(1/30,000) s
Lens:: 12mm @ F1.8(2.8mm,3.6mm, 6mm, 8mm, 16mm optional),
Angle of view: 22.72° (12mm)
Lens Mount:: M12
Adjustment Range:: Pan: 0 - 360°, Tilt: 0 - 75°, Rotation: 0 - 360°
Day& Night:: IR cut filter with auto switch
Horizontal Resolution:: 720TVL
Synchronization:: Internal Synchronization
Video Output:: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio:: More than 62 dB
BLC:: On
GeneralOperating Conditions:: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply:: 12 V DC±10%
Power Consumption:: Max. 5 W
Weather Proof:: IP66
IR Range:: Approx 30 to 40 meters
Dimension:: Φ114.6× 89.1mm(Φ4.5” × 3.5”)
Weight:: 300 g (0.66 lbs)