Note:
Camera
Image Sensor:: 2MP CMOS Image Sensor
Signal System:: PAL/NTSC
Effective Pixels:: 1930(H) × 1088(V)
Min. Illumination:: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time:: 1/25(1/30) s to 1/50,000 s
Lens:: 3.6mm, 6mm optional, Angle of View: 91.3°(3.6mm), 59.9°(6mm)
Lens Mount:: M12
Adjustment Range:: Pan: 0 - 360°, Tilt: 0 - 180°, Rotation: 0 - 360°
Day& Night:: IR cut filter with auto switch
Video Frame Rate:: 1080p@25fps/1080p@30fps
HD Video Output:: 1 Analog HD output
Synchronization:: Internal Synchronization
S/N Ratio:: More than 62 dB
Up the Coax:: Support
Menu
Camera ID:: On/Off (0-255)
D/N Mode:: Color/ BW/ Auto/ EXT
Auto White Balance:: Auto/User/Push/8000K/6000K/4200K/3000K
Private Mask:: On/Off, maximum 8 zones
Motion Detection:: On/Off, maximum 4 zones
BLC:: On/Off
AGC:: Support
Anti-flicker:: On/ Off
Language:: English/Chinese
Function:: Digital noise reduction, Mirror
General
Operating Conditions:: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply:: 12 VDC±15%
Power Consumption:: Max. 4W
Weather Proof:: IP66
IR Range:: Up to 20m
Communication :: Up the coax
Protocol: HIKVISION-C(Coaxitron)
Dimension:: Φ70×149.5mm (Φ2.76”×5.89”)
Weight:: 360g (0.79 lb)