AC1900 High Gain Wireless Dual Band USB Adapter

  • Ultimate Wi-Fi Speed– AC1900 (600Mpbs on 2.4GHz band or 1300Mbps on 5GHz band) wireless speed with the next generation Wi-Fi - 802.11ac
  • Dual Band Wireless– 2.4GHz and 5GHz band for flexible connectivity
  • Ultimate Range – High gain antennas ensure superior range and stability
  • Beamforming Technology – Delivers a more targeted and highly efficient wireless connections
  • Super Speed USB 3.0 Port - Up to 10x faster than USB 2.0
  • Flexible Deployment - Equipped with a USB 3.0 Cradle for flexible deployment
  • WPS Button - Easy wireless security encryption at a push of the WPS button
  • Backward Compatibility – With support for 802.11 a/b/g/n standards

Faster Connections with AC1900 Speed

The Archer T9UH lets your PC or laptop take full advantage of the high-speedWi-Fi created by AC1900 dual band routers. Enjoy connections 3x faster than Wireless N with Wireless AC technology.

Do More with Dual BandWi-Fi

The Archer T9UH supports dual band Wi-Fi—use the 5GHz band for lag-free gaming and HD streaming, and the 2.4GHz band for video calls and shopping online.

Stronger Coverage withHigh-Gain Antennas

With four high-gain antennas, the Archer T9UH creates a stable Wi-Fi connection across your home, even when your router is on a different floor.

Beamforming for EfficientWi-Fi

The Archer T9UH supports beamforming, helping create stronger connections with beamforming-capable routers for higher speeds across greater distances.

Easy Use with a Flexible Design

A 3ft. USB 3.0 cable makes it easy to find a spot for the Archer T9UH in your workspace, and the adapter can be effortlessly attached removed from your computer as needed.

Universal Fit withCross-Platform Compatibility

The Archer T9UH works with a number of operating systems, including Windows XP/7/8/8.1/10, OS X (10.7–10.10), and Linux, making it the perfect choice for nearly all laptops and PCs.

Manufacturer Part Number
ARCHER T9UH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface: USB 3.0
Button: WPS button
Dimensions (W X D X H): 3.96×1.44×0.56in. (100.53×36.6×14.3mm)
Antenna Type: Omni Directional

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac, IEEE 802.11a,IEEE 802.11n,IEEE 802.11g, IEEE 802.11b
Frequency: 5GHz,2.4GHz
Signal Rate:
5GHz:

  • 11ac: Up to 1300Mbps(dynamic)
  • 11n: Up to 450Mbps(dynamic)
  • 11a: Up to 54Mbps(dynamic)
2.4GHz:
  • 11n: Up to 600Mbps(dynamic)
  • 11g: Up to 54Mbps(dynamic)
  • 11b: Up to 11Mbps(dynamic)
Transmit Power: <20dBm (EIRP)
Wireless Modes: Ad-Hoc / Infrastructure mode
Wireless Security: Support 64/128 bit WEP, WPA-PSK/WPA2-PSK, 802.1x
Modulation Technology: DBPSK, DQPSK, CCK, BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • Wireless Adapter Archer T9UH
  • Resource CD
  • Quick Installation Guide
  • USB Cradle
System Requirements:
  • Windows 10 (32/64bits),
  • Windows 8.1 (32/64bits), Windows 8 (32/64bits),
  • Windows 7 (32/64bits), Windows XP(32/64bits),
  • Mac OS X 10.7~10.10, Linux
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing