Talon AD7200 Multi-Band Wi-Fi Router

  • Wireless AD—Supports 802.11ad, the latest breakthrough in wireless technology, for Wi-Fi speeds faster than Gigabit Ethernet
  • AD7200 Multi-Band—Runs three separate Wi-Fi bands, 60GHz (4600Mbps), 5GHz (1733Mbps), and 2.4GHz (800Mbps)
  • Leading-edge antenna design—Creates superior Wi-Fi coverage with eight external antennas, beamforming, and beam-steering
  • Future-proof your network—Works with all existing Wi-Fi devices and all future Wireless AD devices
  • MU-MIMO—Communicates with several devices at once to reduce wait times and speed up connections
  • 1.4GHz dual-core processor—Handles multiple connections at the same time to keep your network running at peak performance
  • 4-Stream—Increases overall wireless speeds by adding an extra data stream to the 2.4GHz and 5GHz Wi-Fi bands
  • Dual USB 3.0 ports—Transfers files, music, movies, and photos on attached drives across your network at incredible speed
  • Tether—Makes it easy to manage your Wi-Fi settings anywhere with the free TP-LINK Tether app (Android, iOS)
802.11ad Faster Than Anything You Have Ever Seen

Talon AD7200 uses the latest, most powerful wireless technology to provide speeds of up to 4600Mbps on the groundbreaking 60GHz Wi-Fi band, completely revolutionizing your definition of fast.

More Wi-Fi For More Devices

The AD7200 uses Multi-Band technology to run three distinct Wi-Fi bands at once, with the combined Wi-Fi speed of up to 7200Mbps, creating a network that can connect to more devices without a trade-off in performance.

Multiple Connections for Nonstop Entertainment

Wireless AC and Multi-User MIMO Technologies allow the AD7200 to serve multiple devices at the same time, providing speeds that are up to 3X faster for all devices on the 2.4GHz and 5GHz bands.

Power at the Heart of Your Network

A 1.4GHz dual-core processor powers through demanding tasks when numerous users are connected to the network at the same time. This allows everyone in your home to surf, stream, and game simultaneously while enjoying outstanding performance.

Dynamic Wi-Fi Coverage

The Wireless AD Technology comes with the distinct, high-performance 60GHz Wi-Fi band that dramatically increase speed and reduce interference, what's more, the additional Wireless AC allows the router to provide strong and stable 5GHz & 2.4GHz Wi-Fi and full wireless coverage for your entire home.

Antenna Array for More Targeted Wi-Fi

32 Antennas formed a special Antenna array of 60GHz band to ensure that Wi-Fi signals are concentrated towards your in room devices, focusing the data transmission to where you need it most.

Comprehensive Connectivity

To match the unprecedented Wi-Fi speed, the AD7200 uses dual USB 3.0 ports and four Gigabit Ethernet ports to transfer data at lightning-fast speeds. This allows all of your wired devices to achieve peak performance.

Manufacturer Part Number
TALON AD7200
EAN/UPC
0845973094683,845973094683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces:

  • 4 10/100/1000Mbps LAN Ports
  • 1 10/100/1000Mbps WAN Port
  • 2 USB 3.0 Ports
Button:
  • Wireless On/Off Button
  • Power On/off Button
  • LED On/off Button
  • WPS Button
  • Reset Button
Dimensions (W X D X H): 9 X 9 X 1.7 in. (230 X 230 X 43mm)
Antenna: 8 external antennas, 1 internal antenna
External Power Supply: 12V/4A

WIRELESS FEATURES

Wireless Standards:
  • IEEE 802.11ad 60GHz
  • IEEE 802.11ac/n/a 5GHz
  • IEEE 802.11b/g/n 2.4GHz
Frequency: 60GHz, 2.4GHz and 5GHz Band1/Band4

Signal Rate:
  • 60GHz: Up to 4600Mbps
  • 5GHz: Up to 1733Mbps
  • 2.4GHz: Up to 800Mbps
Reception Sensitivity:
  • 5GHz:
    • 11a 6Mbps: -94dBm
    • 11a 54Mbps: -76dBm
    • "11ac VHT20_MCS0: -93dBm
    • 11ac VHT20_MCS8:-69dBm
    • 11ac VHT40_MCS0: -90dBm
    • 11ac VHT40_MCS9: -64dBm
    • 11ac VHT80_MCS0: -87dBm
    • 11ac VHT80_MCS9: -61dBm"
  • 2.4GHz:
    • 11g 6Mbps: -95dBm
    • 11g 54Mbps: -78dBm
    • "11n HT20_MCS0: -95dBm
    • 11n HT20_MCS7: -75dBm
    • 11n HT20_MCS8: -70dBm
    • 11n HT40_MCS0: -92dBm
    • 11n HT40_MCS7: -72dBm
    • 11n HT40_MCS9: -66dBm"
Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics

Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryption

Transmission Power:
  • CE:
    • <20dBm(2.4GHz)
    • <23dBm(5GHz)
  • FCC:
    • <30dBm
    • 24dBm EIRP (60GHz)
Guest Network:

60GHz guest network ×1

2.4GHz guest network ×1

5GHz guest network ×1


SOFTWARE FEATURES

Quality of Service: WMM, Bandwidth Control

WAN Type:
  • Dynamic IP/Static IP/PPPoE/
  • PPTP(Dual Access)/L2TP(Dual Access)
Management:
  • Access Control
  • Local Management
  • Remote Management
DHCP: Server, Client, DHCP Client List, Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, NO-IP
Access Control: Parental Control, Local Management Control, Host List, Access Schedule, Rule Management
Protocols: Supports IPv4 and IPv6
USB Sharing: Supports Samba(Storage)/FTP Server/Media Server/ Printer Server

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • Talon AD7200 Multi-Band Wi-Fi Router
  • Power supply unit
  • Ethernet Cable
  • Quick Installation Guide
System Requirements: Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8/8.1/10, MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing