SpaceMouse Enterprise 3D Input Device

Built For Top Engineering Performance

At the top, there is no room for second best. The world’s premier firms demand the highest level of performance from their engineering teams. There are no excuses for missed opportunities or subpar output; there are only results.

Enter the 3Dconnexion SpaceMouse Enterprise.

Welcome to the new standard in engineering performance.

Real-Time Understanding Of 3D Engineering Design.

SpaceMouse Enterprise draws its style and power from our award-winning SpaceMouse Pro and SpacePilot Pro 3D mice. But like all once-in-a-generation legends, it builds on the past to reinvent the future.

It’s easier than ever to view your 3D models with SpaceMouse Enterprise’s 6-Degrees-of-Freedom (6DoF) sensor and instant access to Standard and Custom Views..

Gentle manipulation of the controller cap translates to smooth and intuitive 3D navigation, while a press of a finger snaps your model to a standard view of your choice. The addition of three Custom View keys - exclusive to SpaceMouse Enterprise – makes for an unequalled 3D navigation experience.

Fast And Efficient 3D Modelling

It’s easier to do what you want to do with 12 of your favourite application commands at your fingertips. And the right tools are always available because SpaceMouse Enterprise’s Intelligent Function Keys automatically update as you change applications or environments.

And for complete visibility, the SpaceMouse Enterprise’s new, high-resolution display presents actual icons from your application, bringing the familiarity of the toolbar ribbon to your fingertips. Customising which commands are assigned to which buttons couldn’t be easier, thanks to our simple, yet powerful 3DxWare 10 UI.

Ergonomics. Redefined.

Your hands are your livelihood. The SpaceMouse Enterprise is built to protect them at all costs from the aches and pains that are increasingly common among hard-working CAD professionals. In fact, it’s the most ergonomically designed product we’ve ever created.

This powerful but easy-to-use tool provides much requested new features, including a complete set of keyboard modifiers, means less hand travel to the keyboard than ever before, taking a CAD users “Two-Handed Power” workflow to a completely new level.

The Foundation Of Your 3Dconnexion Experience

3DxWare 10 allows you to customise and optimise your SpaceMouse Enterprise for peak performance. Easily assign application commands to buttons for each application or environment (such as part, assembly, drawing) and tailor other useful settings to your needs.

Peace Of Mind

Professional-grade tools are investments. We value your business and believe you should have total confidence in your purchase. That’s why we have extended and improved our customer care to give you complete peace of mind.

Manufacturer Part Number
3DX-700056
EAN/UPC
4260016340866,0821123700567,821123700567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 3Dconnexion® six-degrees-of-freedom (6DoF) sensor
  • 12 Intelligent Function Keys
  • Colour LCD for visualising Function Key assignment
  • QuickView Keys
    • Top / Bottom
    • Left / Right
    • Front / Back
    • 90° Rotation Clockwise / Counter Clockwise
    • ISO1 / ISO2
    • Rotation Toggle
    • 3 Custom View Keys
  • Keyboard Modifiers (Control, Alt, Shift, Escape, Enter, Space, Delete, Tab)
  • Full-size, soft-coated hand rest
  • 31 programmable keys in total
  • Dimensions (LxWxH): 249 x 154 x 58mm / 9.8" x 6.1" x 2.3"
  • Weight: 800g / 1.76 lbs
  • 3+1 warranty (three years as standard plus additional one year with product registration):
    www.3dconnexion.eu/warranty

Package Contents

  • SpaceMouse® Enterprise
Supported Operating Systems
  • Microsoft® Windows, OS X (coming soon). Not all features are available on all operating systems.
    More information
Certifications and Registrations
  • CE, FCC, KC, RCM, BSMI, RoHS-EU, RoHS-China, WEEE, BellAndVision, Japanese Recycling Law