Aironet OEAP1810 Wireless Access Point

Perfect for teleworker or micro-branch deployments, this easy-to-install series of OfficeExtend access points provides secure wired and wireless access for organizations with employees who work from home.

Product Overview

The Cisco® Aironet® 1810 Series OfficeExtend Access Points offer a highly secure enterprise wireless and wired connection to the home, micro-branch, or other types of remote sites. The 1810 Series extends the corporate network to teleworkers, mobile workers and even micro-sites. The access points connect to the home or site broadband Internet access and establish a highly secure tunnel to the corporate network. This tunnel allows remote employees access to data, voice, video and cloud services for a mobility experience consistent with that at the corporate office. The 1810 Series supports highly secure access to corporate data and personal connectivity for teleworkers’ home devices, with segmented home traffic.

Features and Benefits

The Cisco Aironet 1810 Series helps improve workforce productivity, business resiliency and work schedule flexibility while reducing travel costs and carbon emissions. It is targeted toward commercial, enterprise and service provider networks across all industries. The 1810 Series is appropriate for employees who need reliable and consistent access to networked business services at home, as well as for micro-branches where two or three remote workers require the same wired and wireless connectivity as at the corporate site.

Manufacturer Part Number
AIR-OEAP1810-B-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Authentication and security:
●  Advanced Encryption Standard (AES) for Wi-Fi Protected Access 2 (WPA2)
●  802.1X, RADIUS authentication, authorization and accounting (AAA)
●  802.11i

Software:
●  Cisco Unified Wireless Network Software with AireOS Wireless Controllers Release 8.2 MR1 or later

Maximum clients:
●  Maximum number of associated wireless clients: 200 per Wi-Fi radio, in total 400 clients per access point

802.11ac:
●  2x2 single-user/multiuser MIMO with two spatial streams
●  Maximal ratio combining (MRC)
●  20-, 40- and 80-MHz channels
●  PHY data rates up to 866.7 Mbps (80 MHz on 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Rx)
●  802.11 Dynamic Frequency Selection (DFS)
●  Cyclic shift diversity (CSD) support

Ethernet ports:
●  Authentication with 802.1X or MAC filtered
●  Dynamic VLAN or per port
●  Traffic locally switched or tunneled back to wireless LAN controller

Integrated antennas:
●  2.4 GHz, gain 2 dBi
●  5 GHz, gain 5 dBi

Interfaces:
●  One 10/100/1000BASE-T PoE uplink port
●  Management console port (RJ-45)
●  Three 10/100/1000BASE-T ports (local Ethernet ports), including one PoE out port:
◦   PoE out provides 802.3af when access point is powered by Cisco local power supply (AIR-PWR-D=), or ~6.5W when powered by 802.3at, or no output when powered by 802.3af
●  DC power connector

Indicators:
●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
◦   For privacy, status LED is automatically turned off when the access point joins a controller
●  Per-port status for local Ethernet ports

Dimensions (W x L x H):
●  Access point (without mounting bracket): 6.5 x 4.5 x 1.6 in. (165 x 114 x 41 mm)

Weight:
●  Access point without mounting bracket or any other accessories: 1.2 lb (560 g)

Environmental:
●  Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
●  Nonoperating (storage) maximum altitude: 25°C, 15,000 ft (4,572m)
●  Operating temperature: 32° to 104°F (0° to 40°C)
●  Operating humidity: 10% to 90% percent (noncondensing)
●  Operating maximum altitude: 40°C, 9843 ft (3,000m)

System:
●  512 MB DRAM
●  256 MB flash
●  1.4 GHz system dual-core CPU

Input power requirements:
●  44 to 57V DC
●  Optional power supply and power injector: 100 to 240V AC; 49 to 60 Hz

Powering options:
●  802.3af/at Ethernet switch
●  Optional Cisco power injectors (AIR-PWRINJ5=, AIR-PWRINJ6=)
●  Optional Cisco local power supply (AIR-PWR-D=)

Power draw:
●  Maximum values: 12.95W (15.4W with 100m of cable) with no PoE out, 20.7W (22W with 100m of cable) with 6.49W PoE out and 27.65W with 12.95W PoE out

Note: When deployed using PoE, the power draw numbers listed above include the power loss in 100m of cabling on the uplink port and 100m of cabling on the PoE out port.

Physical security:
●  Kensington security slot

Accessories:
●  Included with the access point:
◦   AIR-OEAP1810-CRD, cradle kit to place access point on a desk
◦   AIR-PWR-D, Cisco local power supply
●  Available as spares or sold separately:
◦   Cradle kit: AIR-OEAP1810-CRD= (spare), includes back cover and RJ-45 jumper cable
◦   Cisco local power supply: AIR-PWR-D= (spare)
◦   Spacer kit: AIR-AP1810W-KIT= (sold separately), spacer kit to mount the access point directly on a wall where standard junction boxes are not available. Includes spacer and RJ-45 jumper cable
◦   AIR-AP-BRACKET-W2= (sold separately), mounting bracket to install to single gang junction box or multiple international standards
◦   AIR-SEC-50= (sold separately): 50 pcs. security screws used to secure the access point onto wall-mounting bracket, 50 pcs. RJ-45 caps and 2 pcs. unlock keys used to block physical access to Ethernet ports

Warranty: Limited Lifetime Hardware Warranty