24LF452B 720P LED TV

Whether you have an expansive home theater or a comfy living room, LG offers state-of-the-art televisions for every room in your house. For game days and movie nights, LGÔÇÖs plasma, LCD and an LED TVs deliver an incredible entertainment experience in the comfort of your home. LG also offers the innovative 84 inch UHD TV with double the resolution of a standard HD TVs and the stunning OLED TV with an infinite contrast ratio. Plus, with our Smart TVs and 3D TVs, you can connect to the internet or turn virtually any programming into a 3D experience.

Manufacturer Part Number
24LF452B
EAN/UPC
0719192198777,719192198777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY

Screen Size 23.6"
Display Type Vertical Alignment (VA)
720p HD (1366 x 768) •
Refresh Rate 60Hz
Picture Mode Vivid/ Standard/ Eco/ Cinema/Game/Photo/Expert1/Expert2
ARC-Video
16:9 - DTV, ATV, AV, Component, HDMI
Just Scan – DTV, Component, HDMI (720p)
Set By Program - DTV, ATV, AV, Component, HDMI
4:3 - DTV, ATV, AV Component, HDMI
Zoom - DTV, ATV, AV, Component, HDMI
Cinema Zoom - DTV, ATV, AV, Component, HDMI

AUDIO

Type Internal
Audio Output 3W x 2
AVL (Auto Volume) •
Equalizer •

INPUTS

RCA •
Component Video In •
HDMI / HDCP In • (HDMI 1EA)
Tuner Input ATSC (Digital), NTSC (Analog)

POWER

Power Supply 100~240V (33W)
Power Consumption 33 (kWh/year)
Standby Mode 0.4W

WALL MOUNT

VESA 75x75

DIMENSIONS / WEIGHTS / UPC

W/O Stand (WxHxD) 21.9” x 2.1” x 13.6”
W Stand (WxHxD) 21.9” x 5.35” x 13.6”
Shipping (WxHxD) 27.6” x 15.8” x 5”
W/O Stand Weight 7.05 lbs
W Stand Weight 7.5 lbs
Shipping Weight 10.14 lbs
UPC 719192198777

WARRANTY

Limited Warranty 1 Year Parts & Labor