Core i5 Quad-core i5-3570 3.4GHz Desktop Processor

A new PC can provide you with unique and expanded capabilities. And when it is powered by a visibly smart 3rd generation Intel® Core™ processor, it can deliver amazing performance. Smart features give your PC the ability to adapt to your needs, as well as stunning visuals built-in for an enhanced experience that you can both see and feel. You can enjoy a wide selection of entertainment, create and share your great memories, and explore and connect to what interests you most. Rediscover what’s possible with a new computer. The only thing more amazing than our technology is what you’ll do with it.

Manufacturer Part Number
CM8063701093103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q2'12
Processor Number: i5-3570
Intel® Smart Cache: 6 MB
DMI: 5 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2, AVX
Embedded Options Available: No
Lithography: 22 nm
Thermal Solution Specification: 2011D

Performance
# of Cores: 4
# of Threads: 4
Processor Base Frequency: 3.4 GHz
Max Turbo Frequency: 3.8 GHz
TDP: 77 W

Memory Specifications
Max Memory Size (dependent on memory type): 32 GB
Memory Types: DDR3 1333/1600
Max # of Memory Channels: 2
Max Memory Bandwidth: 25.6 GB/s
ECC Memory Supported : No

Graphics Specifications
Processor Graphics : Intel® HD Graphics 2500
Graphics Base Frequency: 650 MHz
Graphics Max Dynamic Frequency: 1.15 GHz
Intel® Quick Sync Video: Yes
Intel® InTru™ 3D Technology: Yes
Intel® Insider™: Yes
Intel® Wireless Display: Yes
Intel® Flexible Display Interface (Intel® FDI): Yes
Intel® Clear Video HD Technology: Yes
# of Displays Supported : 3
Device ID: 0x152

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : up to 1x16, 2x8, 1x8 & 2x4

Package Specifications
Max CPU Configuration: 1
TCASE: 67.4
Package Size: 37.5mm x 37.5mm
Sockets Supported: FCLGA1155
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Identity Protection Technology : Yes

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : Yes
Execute Disable Bit : Yes
Anti-Theft Technology: Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.