QuickFire XTi SGK-4060-KKCM1 Keyboard

Minimalistic on the Outside, Powerful on the Inside

Place the QuickFire XTi in front of you and you'll immediately see and feel something different. A performance keyboard designed for gamers, but with a refined sense of style and sophistication. On the QuickFire XTi, you won't find distracting logos and frivolous "button clutter" taking up your precious space. Beyond its minimalist look and feel, the QuickFire XTi is at its heart a performance keyboard. Multi-color per-key backlighting with a built-in customization mode for rainbow, breathing, and unique responsive effects. 100% authentic CHERRY MX switches for the ultimate tactile experience. Performance grade UV coated keys, classic lines and On-the-fly Macro profiles.

MULTICOLOR PER-KEY BACKLIGHTING

Mixable dual color blue and red LED backlighting gives you up to 35 colors per key for multiple customized modes including rainbow, breathing, and unique responsive effects powered by an ARM 32-bit processor.

MINIMALISTIC DESIGN

Sleek lines, refined symmetry, and a heavy-weight quality build help you keep things clean and simple.

HIGH QUALITY MECHANICAL KEYSWITCHES

Genuine CHERRY MX switches - Choose between red (smooth), brown (tactile), or blue (tactile+click) switches to match your preference.

FOUR PROGRAMMABLE PROFILE KEYS

Four profile keys offer quick backlighting and macro recording without hassle. Program multiple keystrokes to a single key or change per-key backlighting without the need for software.

Manufacturer Part Number
SGK-4060-KKCM1-US
EAN/UPC
0884102027062,884102027062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: SGK-4060-KKCL1 (Blue switch)
SGK-4060-KKCM1 (Brown switch)
SGK-4060-KKCR1 (Red switch)

Key Switch Type: CHERRY MX Blue/ Brown/ Red/ Green

Backlight: Full backlit, 35 colors, 5 settings

Key Rollover:NKRO (Windows only)

Keycaps:ABS, grip coated, removable

Polling Rate: 1000 Hz / 1ms

Windows Key Lock: Yes

Media Keys: Yes (via F keys)

Interface: Micro USB 2.0, full speed

USB cable: 1.8m braided, gold plated and removable  

Dimensions: 43.9(L) *13(W) *4.1(H) cm
17.28(L) *5.12(W) *1.61(H) inch

Weight: 1114 g / 2.46 lbs

Warranty:2 years

Accessories: Keycap Puller