2-in-1 Kitchen Mount Stand with Bluetooth Speaker for Tablets

Seamlessly integrate your tablet into your home and enjoy the music with CTA Digital’s 2-in-1 Kitchen Mount Stand for iPad and Tablets with Bluetooth Speaker. This sturdy and stylish aluminum stand can be mounted on a wall, under the kitchen cabinet or used as a countertop stand to conveniently access apps or watch videos. The included Bluetooth 3.0 speaker easily attaches to the tablet holder and provides full stereo sound streaming from your tablet. This portable and rechargeable speaker also features FM radio, TF/microSD card and aux in support for an instant sound and entertainment system in your kitchen.

 

The tablet mount features a secure adjustable holder designed for 7-10-inch screen tablets between 6-8.5 inches wide, so it can easily hold any current iPad model, including iPad Air 2 and iPad Mini. It can also hold other tablet lines such as the Kindle Fire HDX, Nexus 9, Galaxy Tab and Note 10.1 tablets. The retractable holder locks in place and has special padding to securely grip and protect the tablet. The holder can also rotate 360° and is mounted to a highly adjustable stand with multiple joints that can pivot or rotate to get any viewing angle or position needed.

Two mounting bases are included with mounting hardware to easily place in multiple locations in the kitchen, home or other preferred location. Once the bases are attached, the stand can easily be placed inside one and then can just as easily be removed to place in the other or simply used as a stand by itself. The base of the stand features expanding legs for extra stability, so it can be placed on a table or countertop for portable use. The tablet holder also has quick release buttons making the tablet easy to access and remove. So stay connected and enjoy more from your tablet at home with CTA Digital’s 2-in-1 Kitchen Mount Stand for iPad and Tablets with Bluetooth Speaker.

Manufacturer Part Number
PAD-BKMS
EAN/UPC
0656777013646,656777013646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with iPad Air 2, iPad Mini and all iPad tablets
  • Compatible with Kindle Fire, Nexus, Galaxy and most other 7-10-inch tablets
  • Holder adjusts to fit 6-8.5-inch wide tablets
  • Mounting hardware included

Bluetooth Speaker Specifications:

  • Bluetooth version 3.0 support
  • Built-in rechargeable 500mAh lithium battery
  • Built-in intelligent power managed system
  • Interface: Bluetooth, TF/microSD card, Line in, V3.0
  • Hands-free telephone function (MIC)
  • Loudspeaker: 4ohm 3W inner magnet
  • Speaker size: 85 x 85 x 65.5mm
  • Bluetooth range: 15m
Package contents:

(1) Aluminum stand

(1) Adjustable tablet holder

(1) Bluetooth speaker

(1) USB Charging cable

(2) Mounting bases
(2) Sets of mounting hardware