Four Port USB 3.0 x1 PCIe Internal Card for PCs and Servers

The VisionTek 4 Port USB 3.0 x1 PCIe Internal Card lets you easily add four SuperSpeed USB 3.0/2.0 ports to your PC or Server through an available x4 or higher PCI Express slot. These ports can be used to connect your computer to external hard drives, external CD/DVD drives, MP3 players, printers, scanners, webcams, game controllers, digital cameras, and other devices. With each port providing 900mA of bus power, you can use many of your desktop devices without needing a power adapter. Each port on the VisionTek 4 Port USB 3.0 x1 PCIe Internal Card is also hot swappable, so you can attach and disconnect external drives as desired. When used with an external drive, each port can deliver up to 5Gb/s (600MB/s) data rates for transferring and/or backing up music, photos, and HD movies.

Manufacturer Part Number
900870
EAN/UPC
0784090034397,784090034397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Uses NES UPD720202 chipset for PC and Server OS compatibility.
Compliant with Intel’s Extensible Host Controller Interface (xHCI) Specification Revision 0.96.
Compliant with PCI Express Base Specification 2.0.
Compliant with Universal Serial Bus 3.0 Specification Revision 1.0.
Supports Support UASP (USB Attached SCSI Protocol).
Supports all USB compliant data transfer types .
Supports all USB compliant peripherals .
Full support of real time dynamic insertion and removal of USB devices.

System Requirements
PC or Server computer with one available x1, x4, x8 or x16 PCI Express 2.0/1.0 slot.
PCI Express 2.0 interface is required to obtain maximum USB 3.0 bandwidth.
Microsoft Windows 7, Windows 8, Windows 8.1, Windows 10 and Windows Server OS.
Optical drive for Windows driver installation.