Grab & Go X2 11.6” Single Compartment Case

The Grab & Go X2 is a utilitarian solution when all you need to carry is the bare minimum. Designed to store and organize your favorite tablet and 11.6” Notebook, while leaving plenty of room for pens, cables and other necessary accessories. The padded shoulder strap can be configured to carry the case either vertically or horizontally.

Manufacturer Part Number
C1350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MATERIALS: SX2™ Ballistic Nylon / 210D Nylon Lining
COLOR: Black
SCREEN SIZE: Fits up to 11.6” Tablets and Laptops Including Chromebook & MacBook Air
DIMENSIONS: 12.5” x 10” x 2”
WEIGHT: 1.4 lbs.
WARRANTY: Forever Guarantee
PART NUMBER: C1300