Precision 5810 Workstation

Experience the evolution of productivity

Power resource - exhausting, graphics - intensive  workloads with  ease, featuring:

  • Dell Precision  Optimizer v 2.0, enhances  application performance  by optimizing  settings, for up to 121 percent  application performance improvement
  • Future Intel ® Xeon® processor E5 - 1600  v3 product  family, including select high - end  E5 - 2600 v3  CPUs, provides  the  performance and flexibility you need to  complete complex tasks  quickly
  • Manage  large data sets with  ease, with  up  to 256GB 4,10 of  quad - channel  2133MHz DDR4 ECC RDIMM  memory
  • Choose  from a broad selection of new  professional grade AMD  FirePro ™ or  NVIDIA®  Quadro ® graphics

Manufacturer Part Number
0Y99R
EAN/UPC
0884116228950,884116228950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel E5-1620 v3 (Intel Xeon Processor E5-1620 v3 4C, 3.5GHz, Turbo, HT, 10M, 140W)

Memory

16GB (4x4GB) 2133MHz DDR4 RDIMM ECC

Model

Tower 5810

Line of Business

Precision

Primary Storage

256GB 2.5" Serial-ATA Solid State Drive

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Display

N/A

Graphics

NVIDIA® Quadro® K2200 4GB (2 DP, DL-DVI-I) (1 DP to SL-DVI adapter)

Primary Optical Device

8x Slimline DVD-ROM Drive

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

vPro

Intel vPro Technology Enabled

Audio

Internal Speaker/_x000D_ No Add-in Sound Card (Integrated Audio)/No External Speaker

Bluetooth

N/A

Camera Microphone

N/A

Power

US 125V Power Cord/Energy Star 6.0

spl_product_keyboard_mouse

US English (QWERTY) Dell KB212-B QuietKey USB Keyboard Black/Dell MS111 USB Optical Mouse

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

spl_product_wirelesslan80211

N/A

Order Code

 N111PT5810US_DS

Config Type

Smart Selection