AMD Radeon Pro Duo 8G HBM Graphic Card

Sapphire Radeon™ Pro Duo 8G HBM

the SAPPHIRE Radeon™ Pro Duo. Packing two Fiji XT chips and 8 GB of next-generation HBM memory, it’s the fastest graphics card available on the market. Virtual Reality and 4K gaming are the benchmarks of Radeon™ Pro Duo, but the Pro also stands for superior performance in content creation. Gamers, artists and developers alike will all benefit from the extreme 16 teraflops of raw computational power offered by the very first member of the Radeon™ Pro product family. 

Succeeding the Radeon R9 295X2, the SAPPHIRE Radeon™ Pro Duo delivers 30% better performance thanks to a pair of the latest GCN-based AMD Fiji XT chips that collectively feature 8192 stream processors. These cores, clocked at 1000 MHz each, sit on the GPU base right next to the stacks of innovative High Bandwidth Memory – a total of 8 GB with 4096-bit interface and up to 1024 GB/s throughput. Third generation of GCN architecture with asynchronous shaders means full native support for DirectX 12 and Vulkan APIs as well as AMD LiquidVR technology.

Manufacturer Part Number
21253-00-40G
EAN/UPC
4895106279698,0840777074992,840777074992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
8192 Stream Processors
28 nm
Graphics Core Next (GCN)
1000 MHz  Engine Clock
Interface: PCI-Express 3.0
Memory:
4096 bit Memory Bus
HBM Memory Type
1000 MHz Effective Memory Clock
8192 MB Size
BIOS Support:
Legacy BIOS
UEFI BIOS
Displays: Maximum 4 Outputs
Output:
1 x HDMI
3 x DisplayPort
Resolution:
4096X2160 Pixel DisplayPort Resolution
4096x2160 HDMI Resolution
API:
OpenGL® 4.5
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire
AMD CrossFire XDMA
FreeSync Technology
AMD Eyefinity
Quad HD Display (4K*2K Support)
AMD HD3D Technology
Dual BIOS
AMD Liquid VR technology
AMD Virtual Super Resolution(VSR)
AMD TrueAudio technology
Universal Video Decoder (UVD)
Cooling: Water cooling
Form Factor:
2 Part Slot Occupied
278 X 130 X 40 Dimension /mm
Power Consumption: 300W
OS: Windows 10 Windows 8/8.1 Windows 7 
System Requirement:
800 Watt Power Supply (Suggestion)
3 x 8-pin AUX Power Connector
CD-ROM or DVD-ROM drive for installing software
PCI Express® 2.0 or higher version based PC is required with one X16 lane graphics slot available on the motherboard in order for the card to be compatible with.