Aiming at the new computer platforms with a Type-C USB port, such as Apple's 12-inch MacBook and Google's Chromebook Pixel 2, Transcend's RDC8 card reader with four slots can unleash the full potential of most of the flash cards, including SD cards, microSD cards, CF cards, and Memory Stick (MS). Equipped with USB 3.1 Gen 1 interface, Transcend's RDC8 is an ideal choice for fast and efficient data transfer from a flash card to a laptop with Type-C USB ports.
Note:
Dimensions: 67.6mm × 45mm × 15.2mm (2.66" x 1.77" x 0.60")
Weight: 32g (1.13oz)
Connection Interface: USB 3.1 Gen 1 / USB 3.0
(backwards compatible with USB 2.0)
Power Supply: DC 5V
Operating Temperature: 0°C (32°F)~70°C (158°F)
Supported Cards: SDHC (UHS-I), SDXC (UHS-I), microSDHC (UHS-I), microSDXC (UHS-I), MS (MSXC), CompactFlash (UDMA7)
Certificates: CE, FCC, BSMI
*Note: Based on USB 3.1 specification. Speeds may vary due to host hardware, software and usage.
Warranty: Two-year Limited
System Requirements:
Desktops or notebook computers with a Type-C port (USB3.0 port needed for USB3.0 performance) and one of the following operating systems: