Porsche Design Hard Drive

Porsche Design Form, LaCie Function

Out of a collaboration born in 2003, a trailblazing tech firm and an iconic design house have forged another functional showpiece. The LaCie Porsche Design Mobile Drive welds forward-thinking technology from LaCie with immaculate style from Porsche Design.

Manufacturer Part Number
STFD4000400
EAN/UPC
7636490077203,0763649089880,763649089880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 4TB:
Dimensions (W x D x H): 84 × 128 × 21 mm | 3.3 × 5 x 0.8 in.
Weight: 193 g / 6.8 oz.
Interface: USB 3.1 | USB 3.0 and USB 2.0 compatible using included USB-C to USB adapter cable
Interface Transfer : 5 Gb/s (maximum theoretical bus speed)
Software: LaCie Backup Assistant (easy way to set up automatic computer backups)
LaCie Private-Public (protect data with AES 256-bit encryption*)
Eco mode (for energy savings)
System Requirements: Computer with a USB-C or USB Type-A port
Latest version of Mac OS® X 10.5 and later / Windows® 7 and later
Minimum free disk space: 600 MB recommended
What’s Included: LaCie Porsche Design Mobile Drive
USB-C cable
USB-C to USB-A cable
Quick Install Guide
Comments: * Encryption software is only available via download and is not available in Russia.
When referring to drive capacity, one gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one thousand billion bytes. Your computer’s operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions and will not be available for data storage.